EN
  • EN
  • DE

MSP430G2111IPW14

Part No MSP430G2111IPW14
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1KB FLASH 14TSSOP / MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tube
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 10
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MSP430G2111
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1318563-MSP430G2111IPW14
Ultra Librarian 3D Model Ultra Librarian MSP430G2111IPW14 CAD Model

Description

The Texas Instruments MSP430G2111IPW14 is a powerful and versatile microcontroller that belongs to the MSP430 family, renowned for its ultra-low power consumption and high-performance capabilities. This particular microcontroller is designed to cater to a wide range of applications, from consumer electronics to industrial automation systems.

Key Features:

  • Low Power Consumption: The MSP430G2111IPW14 is engineered for battery-powered and low-power applications. It operates efficiently with a variety of low-power modes, making it ideal for extending the life of battery-operated devices.
  • 16-Bit RISC Architecture: The device features a 16-bit RISC CPU, which provides a balanced combination of performance and power efficiency, allowing for quick processing and response times while minimizing energy usage.
  • Digital and Analog Peripherals: It comes equipped with a range of integrated peripherals, including digital I/O ports, an 8-channel 10-bit analog-to-digital converter (ADC), and an on-chip comparator, facilitating a wide array of design possibilities.
  • Programmable Clock System: The MSP430G2111IPW14 includes a flexible clock system with a built-in frequency-locked loop (FLL) controlled by an external crystal or resonator, providing precise clock signals for accurate timing applications.
  • Memory: This microcontroller offers 2KB of flash memory and 128B of RAM, suitable for small to medium-sized applications and allowing for efficient code and data storage.
  • Package: The MSP430G2111IPW14 is available in a 14-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Development Support: Texas Instruments provides extensive development support for the MSP430 family with software tools, reference designs, and a robust online community to assist with development and troubleshooting.

Applications:

The MSP430G2111IPW14 is suitable for a variety of applications, including but not limited to:

  • Portable medical devices
  • Smart sensors
  • Energy harvesting systems
  • Home automation
  • Consumer electronics

In summary, the Texas Instruments MSP430G2111IPW14 microcontroller is an exceptional choice for designers looking for a low-power, high-performance MCU with a rich set of features. Its power efficiency, coupled with its robust set of peripherals and development support, make it an excellent choice for a multitude of embedded systems applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4088 $56.3520
90+ $1.1560 $104.0400
135+ $1.1199 $151.1865
185+ $1.0837 $200.4845
240+ $1.0476 $251.4240
320+ $0.9392 $300.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,590 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess