EN
  • EN
  • DE

HMC462

Part No HMC462
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 2GHZ-20GHZ DIE / RF Amplifier IC VSAT 2GHz ~ 20GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Frequency 2GHz ~ 20GHz
P1dB 15.5dBm
Gain 15.5dB
Noise Figure 3dB
RF Type VSAT
Voltage - Supply 5V
Current - Supply 63mA
Test Frequency 2GHz ~ 20GHz
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC462
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 146957-HMC462
Ultra Librarian 3D Model Ultra Librarian HMC462 CAD Model

Description

Analog Devices Inc. Presents the HMC462: A High-Performance Amplifier

The HMC462 from Analog Devices Inc. is a state-of-the-art RF (Radio Frequency) amplifier that is designed to deliver exceptional performance in a wide range of applications. This versatile amplifier is part of the Hittite Microwave Corporation product line, which has been integrated into Analog Devices, known for its high-quality components in the field of signal processing.

Key Features

  • Frequency Range: The HMC462 operates over a broad frequency range, making it suitable for diverse RF applications.
  • High Gain: It offers a high gain level, which is essential for signal amplification in communication systems and test equipment.
  • Output Power: With its robust output power, the HMC462 can drive signals to higher levels, ensuring clear transmission and reception.
  • Linearity: The excellent linearity of this amplifier minimizes distortion and maintains signal integrity, which is critical for high-performance systems.
  • Efficiency: Designed with efficiency in mind, the HMC462 operates with a low noise figure and consumes minimal power, reducing the overall system power requirements.

Applications

The HMC462 is ideal for a variety of applications that require high-quality signal amplification, including:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Military and Space Systems
  • Telecommunications
  • Satellite Communications
  • Broadband Networks

Reliability and Quality

Analog Devices Inc. is committed to providing components that meet the highest standards of quality and reliability. The HMC462 is no exception, and it is manufactured using advanced techniques to ensure consistent performance and durability. Customers can trust this amplifier to perform reliably in even the most demanding environments.

Technical Support and Resources

Customers of the HMC462 can access comprehensive technical support from Analog Devices Inc. This includes detailed datasheets, application notes, and design resources to assist with integration and optimization of the amplifier within their systems.

With its combination of performance, versatility, and support, the HMC462 is an excellent choice for designers and engineers looking to enhance their RF signal chain with a high-quality amplifier from a trusted industry leader.

You May Also Be Interested in

Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
NXP / Nexperia
BGU8821
Need more? Email Us
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $159.1344 $159.1344
2+ $153.8299 $307.6598
3+ $137.9165 $413.7495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess