EN
  • EN
  • DE

MSP430G2211

Part No MSP430G2211
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227563-MSP430G2211
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430G2211 CAD Model

Description

The Texas Instruments MSP430G2211 is a powerful yet compact microcontroller that is part of the MSP430 family, renowned for its low power consumption and high performance. This microcontroller is designed to cater to a wide range of applications, from consumer electronics to industrial control systems. With its integrated features and versatile capabilities, the MSP430G2211 is an ideal choice for designers looking to optimize power efficiency and operational functionality in their projects.

Key Features:

  • 16-bit RISC Architecture: The MSP430 core is a 16-bit RISC processor that provides a balanced trade-off between power efficiency and processing capability. This allows the MSP430G2211 to handle complex tasks while maintaining low power consumption.
  • Low Power Consumption: The device is designed with Texas Instruments' unique low-power design, which includes five different power-saving modes. This enables the microcontroller to achieve ultra-low power consumption during idle and active states.
  • Integrated Peripherals: The MSP430G2211 comes with a variety of integrated peripherals, including a 10-bit analog-to-digital converter (ADC), a watchdog timer, and a universal serial communication interface. These built-in features facilitate a wide range of functions without the need for additional components.
  • Flexible Clock System: With an onboard digitally controlled oscillator (DCO) that allows for frequency changes on the fly, this microcontroller can easily switch between low-power and high-performance modes, adapting to the needs of the application.
  • Development Support: Texas Instruments provides extensive support for the MSP430G2211 with development tools like Code Composer Studio and IAR Embedded Workbench. Additionally, there are numerous resources, including sample code and application notes, to help designers get started with their projects.

Applications:

The MSP430G2211 is suitable for a variety of applications, particularly those requiring low power consumption and space-saving designs. It is commonly used in:

  • Sensor systems
  • Portable medical devices
  • Battery-powered applications
  • Smart meters
  • Consumer electronics

In summary, the Texas Instruments MSP430G2211 microcontroller offers a compelling combination of power efficiency, performance, and integrated features, making it an excellent choice for designers who are looking to create innovative, energy-conscious products.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7032 $52.7400
175+ $0.5770 $100.9750
270+ $0.5590 $150.9300
370+ $0.5409 $200.1330
480+ $0.5229 $250.9920
640+ $0.4688 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess