EN
  • EN
  • DE

MSP430G2212IPW14

Part No MSP430G2212IPW14
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features MSP430 series Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP
Manufacturer Texas Instruments
Series MSP430G2xx
Package Tube
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI, USI
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 10
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 430G2212
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-29624-5, MSP430G2212IPW14-ND
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886033-MSP430G2212IPW14
Ultra Librarian 3D Model Ultra Librarian MSP430G2212IPW14 CAD Model

Description

Texas Instruments MSP430G2212IPW14 Microcontroller

The MSP430G2212IPW14 is a powerful microcontroller unit (MCU) from the renowned MSP430 family produced by Texas Instruments (TI). This MCU stands out for its ultra-low power consumption and robust processing capabilities, making it an ideal choice for a wide range of embedded applications.

Key Features:

  • 16-bit RISC Architecture: At the heart of the MSP430G2212IPW14 is a 16-bit RISC CPU, offering a balanced combination of power efficiency and performance for complex algorithms and control systems.
  • Low Power Consumption: TI's MSP430 series is known for its energy efficiency, and this MCU is no exception. It features multiple power-saving modes, which significantly extend battery life in portable devices.
  • Integrated Peripherals: The device includes a variety of built-in peripherals, such as a 10-bit analog-to-digital converter (ADC), watchdog timer, and a universal serial communication interface, which simplify design and reduce the need for additional components.
  • Flexible Clock System: A flexible clock system allows the MCU to operate at a range of frequencies, enabling designers to optimize speed and power consumption according to the application's requirements.
  • Memory: The MSP430G2212IPW14 comes with 2KB of flash memory and 128B of RAM, providing sufficient space for small to medium-sized applications.
  • Package: It is available in a 14-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.
  • Wide Operating Temperature Range: This MCU can operate across a broad temperature range, making it suitable for industrial and outdoor environments.

Applications:

The MSP430G2212IPW14 is versatile and can be used in various applications such as:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Home Automation Systems
  • Portable Medical Devices
  • Energy Management
  • Industrial Control Systems

Overall, the MSP430G2212IPW14 from Texas Instruments is a robust and versatile MCU that delivers exceptional performance and power efficiency for a multitude of embedded applications.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess