EN
  • EN
  • DE

MSP430G2231IPW4RQ1

Part No MSP430G2231IPW4RQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FLASH 14TSSOP / MSP430 CPU16 Automotive, AEC-Q100, MSP430G2 Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 10
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MSP430G2231
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 2,000
Win Source Part Number 1318562-MSP430G2231IPW4RQ1
Ultra Librarian 3D Model Ultra Librarian MSP430G2231IPW4RQ1 CAD Model

Description

Product Overview: MSP430G2231IPW4RQ1

The MSP430G2231IPW4RQ1 is a highly integrated microcontroller (MCU) from Texas Instruments, designed for low-cost and low-power applications. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile peripherals. The MSP430G2231IPW4RQ1 is ideal for a wide range of applications, including consumer electronics, wireless networking, industrial control systems, and energy management.

Key Features

  • 16-Bit RISC Architecture: The core of the MSP430G2231IPW4RQ1 is a powerful 16-bit RISC CPU, which provides efficient processing capabilities while maintaining low power consumption.
  • Integrated Memory: The device comes with 2KB of Flash memory and 128B of RAM, suitable for small to medium complexity applications.
  • Digital and Analog Peripherals: It includes a 10-bit analog-to-digital converter (ADC), universal serial communication interface (USCI), and other GPIOs that offer flexibility for interfacing with various sensors and devices.
  • Low Power Consumption: The MSP430G2231IPW4RQ1 is designed for battery-powered applications, featuring multiple low-power modes that significantly reduce energy consumption.
  • Wide Operating Voltage Range: The MCU operates across a voltage range of 1.8V to 3.6V, accommodating various power supply requirements.
  • Temperature Range: It is operational over an extended temperature range, making it suitable for harsh environments.
  • Package: The MSP430G2231IPW4RQ1 is offered in a 14-pin TSSOP package, which is compact and space-efficient for small form factor designs.

Applications

With its robust feature set and low power consumption, the MSP430G2231IPW4RQ1 is a versatile MCU that can be used in a variety of applications, such as:

  • Portable medical devices
  • Smart sensors
  • Home automation systems
  • Energy harvesting applications
  • Battery management systems

The MSP430G2231IPW4RQ1 from Texas Instruments is a reliable and cost-effective solution for developers looking to create applications that require efficient power management without compromising on performance. Its integration of essential peripherals, low power modes, and wide operating voltage range make it a top choice for engineers and designers alike.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3482 $53.4820
23+ $4.3883 $100.9309
36+ $4.2512 $153.0432
49+ $4.1140 $201.5860
63+ $3.9769 $250.5447
85+ $3.5655 $303.0675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,950 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess