EN
  • EN
  • DE

MSP430G2955

Part No MSP430G2955
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227604-MSP430G2955
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP430G2955 CAD Model

Description

The MSP430G2955 is a powerful microcontroller unit (MCU) from Texas Instruments, designed to cater to a broad range of applications. This MCU is part of the MSP430 family, which is renowned for its low-power consumption and versatile features, making it ideal for battery-powered and energy-harvesting devices.

Key Features

  • High-Performance Architecture: The MSP430G2955 operates with a 16-bit RISC architecture that allows for a balanced combination of performance and power efficiency. This enables the MCU to handle complex tasks while maintaining low energy consumption.
  • Memory: It comes equipped with 56KB of flash memory and 4KB of RAM, providing ample space for program storage and efficient in-application data handling.
  • Digital and Analog Peripherals: The device includes a range of integrated peripherals, such as digital I/O ports, a 10-bit analog-to-digital converter (ADC), and timers, which facilitate the development of sophisticated applications without the need for additional components.
  • Flexible Power Management: With a built-in power management module, the MSP430G2955 supports multiple low-power modes, which significantly extend the battery life of portable devices.
  • Development Support: Texas Instruments offers comprehensive development tools for the MSP430G2955, including an integrated development environment (IDE), software libraries, and reference designs that accelerate the development process and reduce time to market.
  • Connectivity: The MCU provides serial communication interfaces like I2C, SPI, and UART, allowing for easy integration with sensors, actuators, and other microcontrollers.

Applications

The MSP430G2955 is suited for a variety of applications, ranging from consumer electronics to industrial control systems. Its low-power capabilities make it an excellent choice for portable medical devices, smart meters, home automation systems, and energy-harvesting applications. Moreover, its robust I/O capabilities and extensive memory make it suitable for more demanding applications such as wireless sensor networks and data loggers.

Overall, the MSP430G2955 microcontroller from Texas Instruments stands out for its balance of power efficiency, performance, and integrated features, all of which are crucial for today's innovative electronic designs.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4132 $54.1320
23+ $4.4416 $102.1568
35+ $4.3028 $150.5980
49+ $4.1640 $204.0360
63+ $4.0252 $253.5876
84+ $3.6088 $303.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess