EN
  • EN
  • DE

A0612KKNPO9BN680

Part No A0612KKNPO9BN680
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Capacitor Arrays
Manufacturer Yageo
Win Source Part Number 168103-A0612KKNPO9BN680
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A0612KKNPO9BN680 CAD Model

Description

Description:

The A0612KKNPO9BN680 is a high-performance ceramic capacitor, ideal for various electronic applications due to its stable performance and reliability. This component is noted for its capacitance value of 68pF, ensuring optimal functionality within circuits requiring precise energy storage and discharge capabilities.

Features and Benefits:

  • High precision with a capacitance tolerance of ±5%
  • Low-loss characteristics ensuring energy-efficiency
  • Small form factor for compact application designs
  • High-frequency stability, making it suitable for RF applications
  • Operating temperature range from -55°C to +125°C for versatile usability

Applications:

  • Telecommunications equipment
  • Automotive electronics
  • Consumer electronics
  • Medical devices

You May Also Be Interested in

Murata Electronics North America
CAP ARRAY 220PF 25V 1206 / Capacitor Array 200mA 1206
Lowest to $0.7277
Yageo
CAP ARRAY 47PF 50V NP0 0612
Need more? Email Us
Murata Electronics North America
Cap Ceramic Array 0.001uF 25V 20% 1206 Pad SMD 4 Capacitor 85°C T/R / CAP ARRAY 1000PF 25V 1206
Need more? Email Us
Murata Electronics North America
Capacitor Array 200mA 1206 / CAP ARRAY 47PF 25V 1206
Need more? Email Us
Yageo
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Yageo
CAP ARRAY 220PF 50V NPO 0612
Lowest to $1.9612
Yageo
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess