EN
  • EN
  • DE
  • IT

A0612JRNP09BN470

Part No A0612JRNP09BN470
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Description CAP ARRAY 47PF 50V NP0 0612
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Yageo
Packaging Reel - TR
Status Active
Capacitance 47pF
Tolerance ±5%
Voltage Rating 50V
Dielectric Material Ceramic
Number of Capacitors 4
Circuit Type Isolated
Temperature Coefficient C0G, NP0
Mounting SMD (SMT)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.035" (0.90mm)
Win Source Part Number 052905-A0612JRNP09BN470
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A0612JRNP09BN470 CAD Model

Description

The A0612JRNP09BN470 is an exceptional choice for use in high-frequency circuits. Known for its reliability and performance, this component works effectively in demanding applications.

Features and Benefits:

  • Exceptional reliability in high-frequency operations
  • Low equivalent series resistance (ESR)
  • Optimized for high-density boards

Applications:

  • Telecommunications equipment
  • RF circuits
  • Satellite communication systems

Engineered for precision, the A0612JRNP09BN470 ensures outstanding electrical characteristics within compact dimensions.

You May Also Be Interested in

Murata Electronics North America
CAP ARRAY 100PF 25V 1206
Lowest to $0.7006
Panasonic
CAP ARRAY 220PF 50V NP0 0805
Need more? Email Us
Murata Electronics North America
CAP ARRAY 220PF 25V 1206 / Capacitor Array 200mA 1206
Lowest to $0.8150
Yageo
Need more? Email Us
Yageo
CAP ARRAY 220PF 50V NPO 0612
Lowest to $2.1965
Yageo
Need more? Email Us
Yageo
Need more? Email Us
TDK Corporation
CAP ARRAY 1.0UF 6.3V X5R 1206
Need more? Email Us
TDK Corporation
CAP ARRAY 10000PF 25V X7R 0805
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess