EN
  • EN
  • DE

A0612KKNPO9BN471

Part No A0612KKNPO9BN471
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Capacitor Arrays
Manufacturer Yageo
Win Source Part Number 168102-A0612KKNPO9BN471
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian A0612KKNPO9BN471 CAD Model

Description

The A0612KKNPO9BN471 component is known for its reliable performance and stability. Designed to meet the needs of various electronic settings, it is perfect for high-precision applications.

Features and Benefits:

  • Consistent capacitance across frequencies
  • Reduced electromagnetic interference
  • Compact dimensions

Applications:

  • Audio equipment
  • Digital signal processors
  • Advanced computing systems

Its high-quality design ensures the longevity and precision demanded in modern electronics.

You May Also Be Interested in

Murata Electronics North America
CAP ARRAY 220PF 25V 1206 / Capacitor Array 200mA 1206
Lowest to $0.7277
Yageo
Need more? Email Us
Panasonic
Need more? Email Us
Murata Electronics North America
Capacitor Array 200mA 1206 / CAP ARRAY 47PF 25V 1206
Need more? Email Us
Panasonic
CAP ARRAY 220PF 25V E 2512
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
CAP FEEDTHRU 47PF 25V 1608
Need more? Email Us
Panasonic
CAP ARRAY 100PF 25V E 2512
Need more? Email Us
Murata Electronics North America
Cap Ceramic Array 0.001uF 25V 20% 1206 Pad SMD 4 Capacitor 85°C T/R / CAP ARRAY 1000PF 25V 1206
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess