EN
  • EN
  • DE

A0612KRNPO9BN820

Part No A0612KRNPO9BN820
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Capacitor Arrays
Manufacturer Yageo
Win Source Part Number 168108-A0612KRNPO9BN820
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A0612KRNPO9BN820 CAD Model

Description

A0612KRNPO9BN820 Capacitor

The A0612KRNPO9BN820 capacitor is tailored for high-frequency applications, offering a capacitance of 82 pF with a 10% tolerance. Encased in a compact 0612 package, it is ideal for dense circuit designs.

Features and Benefits

  • Exceptional thermal stability.
  • Low equivalent series resistance (ESR), enhancing efficiency.
  • Made from high-grade dielectric materials for durability.

Applications/Projects

  • High-speed oscillators
  • Coupling and decoupling applications
  • Snubber circuits
  • Wireless communication equipment

Additional Details: Ensure compatibility with intended circuit specifications before application.

You May Also Be Interested in

Yageo
Need more? Email Us
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Yageo
CAP ARRAY 220PF 50V NPO 0612
Lowest to $1.9612
Yageo
Need more? Email Us
Panasonic
CAP FEEDTHRU 22PF 25V 1608
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Panasonic
Lowest to $1.3456
TDK Corporation
CAP ARRAY 0.047UF 25V X7R 1206
Lowest to $0.2041

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess