EN
  • EN
  • DE
  • IT

A0612KRNP09BN220

Part No A0612KRNP09BN220
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Capacitor Arrays
Manufacturer Yageo
Win Source Part Number 168105-A0612KRNP09BN220
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A0612KRNP09BN220 CAD Model

Description

Description:

The A0612KRNP09BN220 is engineered with a 22pF capacitance, specifically designed for high-frequency applications. This NPO-type capacitor ensures minimal variation with temperature, making it an essential component for precision tasks.

Features and Benefits:

  • Robust design for superior reliability
  • Minimal capacitance drift over temperature changes
  • High-Q factor for reduced signal loss
  • Suitable for both DC and AC applications

Applications:

  • Antenna matching circuits
  • Oscillator circuits
  • Timing circuits
  • RF circuits

You May Also Be Interested in

Murata Electronics North America
CAP ARRAY 220PF 25V 1206 / Capacitor Array 200mA 1206
Lowest to $0.8150
Panasonic
CAP ARRAY 220PF 50V NP0 0805
Need more? Email Us
TDK Corporation
CAP ARRAY 0.047UF 25V X7R 1206
Lowest to $0.2286
Murata Electronics North America
Capacitor Array 200mA 1206 / CAP ARRAY 47PF 25V 1206
Need more? Email Us
Kemet
Cap Ceramic Array 10pF 50V C0G 10% 0612 SMD 4 Capacitor 125°C Plastic T/R
Need more? Email Us
Yageo
CAP ARRAY 220PF 50V NPO 0612
Lowest to $2.1965
Murata Electronics North America
Cap Ceramic Array 0.001uF 25V 20% 1206 Pad SMD 4 Capacitor 85°C T/R / CAP ARRAY 1000PF 25V 1206
Need more? Email Us
Yageo
Need more? Email Us
Murata Electronics North America
Capacitor Array 200mA 1206 / CAP ARRAY 470PF 25V 1206
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess