EN
  • EN
  • DE
  • IT

H131CRD-120

Part No H131CRD-120
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED CBI 3MM RED DIFF RA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Red
Wavelength - Peak 700nm
Configuration Single
Current 20mA
Millicandela Rating 2mcd
Viewing Angle 40°
Lens Type Diffused
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage Rating 2.1V
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1566953-H131CRD-120
Ultra Librarian 3D Model Ultra Librarian H131CRD-120 CAD Model

Description

N

You May Also Be Interested in

Broadcom Limited
LED 3MM GAP DIFF GRN RA HOUSING
Need more? Email Us
Broadcom Limited
LED 5MM HER/GRN RT ANGLE HOUSING
Lowest to $0.4890
Broadcom Limited
LED 5MM LC ALGAAS RED DIFF 65DEG
Lowest to $3.5176
Visual Communications Company - VCC
LED RED RECTANG .725" HI ASSY
Lowest to $111.2962
Broadcom Limited
LED DOME 565NM GRN DIFF RA AXIAL / LED Uni-Color Green 565nm 2-Pin Bulk
Need more? Email Us
Bivar Inc.
LED ASSY RA 3MM GREEN DIFF / T-1 3Mm 90 Degree Single - Level LED
Need more? Email Us
Visual Communications Company - VCC
LED GREEN T1-3/4 RT ANG LC PCB
Lowest to $0.3583
Dialog Semiconductor GmbH
SURFACE MOUNT CBI - ROUND LENS RoHS COMPLIANT
Need more? Email Us
Broadcom Limited
LIGHT BAR 0.8X0.195" GREEN
Lowest to $3.7657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess