The MSP840006PJM is a high-performance, advanced microcontroller from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog, embedded processing, and wireless connectivity solutions.
- Designed for: low-power and battery-powered applications
- Family: MSP430 family of ultra-low-power microcontrollers
- Applications: industrial, commercial, automotive, and consumer markets
- Key features: low power consumption, high performance, and robust I/O capabilities.
- CPU: 16-bit RISC CPU
- Peripherals: versatile 16-bit timer, a high-performance 10-bit A/D converter, and a built-in communication capability supporting both SPI and I2C interfaces.
- Security features: 128-bit AES encryption/decryption coprocessor
- Memory: flash memory of up to 60KB and RAM of up to 2KB.