EN
  • EN
  • DE

NS7SZ04M5

Part No NS7SZ04M5
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 259708-NS7SZ04M5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NS7SZ04M5 CAD Model

Description

The NS7SZ04M5 from Texas Instruments is an advanced, high-performance, single gate inverter designed to offer superior functionality and performance in a wide range of applications.

  • Series: This product is a part of the Texas Instruments' Little Logic series, which is known for its low power consumption, high speed, and compact size.
  • Performance: The NS7SZ04M5 is characterized by its high-speed performance, with a propagation delay time of just 4.9 ns @ 5V, ensuring rapid response times.
  • Voltage Range: It operates over a wide voltage range from 1.65V to 5.5V, providing users with greater flexibility in terms of power supply.
  • Suitability: This makes it highly suitable for use in low-voltage and battery-powered applications.
  • Technology: This single gate inverter is designed with advanced CMOS technology, which ensures low power dissipation.
  • Quiescent Current: It has a quiescent current of less than 10µA, making it an energy-efficient choice for various applications.
  • Noise Immunity: The device also boasts a high noise immunity characteristic of CMOS devices, which makes it resistant to noise and interference, thus ensuring reliable performance.
  • Package: The NS7SZ04M5 comes in a compact SC-70 (SOT-323) package, which makes it ideal for space-constrained applications.
  • Thermal Performance: Despite its small size, it offers excellent thermal performance, ensuring that the device operates efficiently even under demanding conditions.
  • Applications: This single gate inverter is designed to be used in a wide range of applications.
  • Examples of Applications: These include but are not limited to, logic level conversion, signal inversion, pulse shaping, and oscillators.
  • Ideal Use: The NS7SZ04M5 is also ideal for use in portable and battery-powered devices, such as smartphones, tablets, and laptops, due to its low power consumption and small footprint.
  • Summary: the NS7SZ04M5 from Texas Instruments is a high-performance, energy-efficient single gate inverter that offers superior functionality and performance.
  • Features: Its advanced features, including high-speed performance, low power dissipation, high noise immunity, and compact size, make it a versatile and reliable choice for a wide range of applications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess