EN
  • EN
  • DE

MAX4802CXZ+T

Part No MAX4802CXZ+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST OCTAL 72CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Switch Circuit SPST - NO
Number of Circuits 8
On-State Resistance (Maximum) 38Ohm
Channel-to-Channel Matching (ΔRon) 1.9Ohm
Supply Voltage , Single (V+) 2.7V ~ 13.2V
Switch Time (Ton, Toff) (Maximum) 5μs, 5μs
Charge Injection 820pC
Channel Capacitance (CS(off), CD(off)) 18pF
Current - Leakage (IS(off)) (Maximum) 4μA
Crosstalk -80dB at 5MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 26-LFBGA, CSBGA
Supplier Device Package 72-CSBGA (6.0x5.3)
Family Part Number MAX4802
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704229-MAX4802CXZ+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4802CXZ+T CAD Model

Description

The MAX4802CXZ+T from Maxim Integrated is a sophisticated relay driver IC designed to offer a compact and efficient solution for controlling relays in electronic systems. This component is part of Maxim's extensive range of integrated circuits that provide reliable performance for a wide array of applications, including industrial, automotive, and communication devices.

Key Features

  • Multiple Relay Control: The MAX4802CXZ+T can control up to eight relays, making it a versatile choice for systems that require multiple relay operations.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes power usage, which is critical for battery-operated and energy-sensitive applications.
  • Integrated Flyback Diodes: The inclusion of built-in flyback diodes provides protection against inductive kickback when driving inductive loads, such as relays and solenoids.
  • Serial Interface: It features a serial interface for communication, which reduces the number of required I/O lines for relay control, saving space and simplifying design.
  • Compact Package: The MAX4802CXZ+T is offered in a compact package, making it ideal for space-constrained applications.

Applications

This relay driver is suitable for a diverse set of applications due to its robust feature set and Maxim Integrated's reputation for quality. Common applications include:

  • Automated test equipment
  • Industrial control systems
  • Data acquisition systems
  • Telecommunication equipment

Technical Specifications

The MAX4802CXZ+T operates over a wide voltage range and is designed to interface with 3.3V or 5V logic levels. It is available in a lead-free, RoHS-compliant package, adhering to environmental standards. The device's serial interface allows for easy integration into existing designs, and its robust construction ensures reliable operation even in challenging conditions.

Ordering Information

The MAX4802CXZ+T is available in tape and reel packaging, denoted by the '+T' suffix, facilitating automated assembly processes for high-volume production. For detailed ordering and shipping information, please consult Maxim Integrated's official datasheets or contact their sales department for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4065 $100.8130
3+ $41.3594 $124.0782
5+ $40.0670 $200.3350
6+ $38.7745 $232.6470
8+ $37.4821 $299.8568
11+ $33.6047 $369.6517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess