EN
  • EN
  • DE

SP3232ECT-L

Part No SP3232ECT-L
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description True 3.0V to 5.5V RS-232 Transceivers | IC TXRX RS232 ESD TRUE 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer MaxLinear, Inc.
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 235Kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number SP3232
Manufacturer Pack Quantity 41
MSL Level 3 (168 Hours)
Win Source Part Number 1257202-SP3232ECT-L
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP3232ECT-L CAD Model

Description

The SP3232ECT-L is an RS-232 transceiver IC manufactured by Exar Corporation. It's designed to meet or exceed the EIA/TIA-232 and V.28/V.24 specifications, ensuring reliable serial communication between devices. It is a low-power solution with enhanced ESD protection.

Applications

  • Laptop Computers: Enables serial communication with external devices.
  • Palmtop Computers: Provides RS-232 connectivity for handheld devices.
  • Notebook Computers: Used for serial port communication.
  • Sub-Notebooks: Offers a compact RS-232 interface solution.
  • Printers: Facilitates serial communication between printers and computers.

Features

  • Meets all EIA/TIA-232 and V.28/V.24 Specifications: Ensures compatibility with standard serial communication protocols.
  • Low Power Operation: Reduces power consumption in portable applications.
  • 3.0V to 5.5V Power Supply: Supports a wide range of operating voltages.
  • High Data Rate: Supports data rates up to 250 kbps.
  • Enhanced ESD Protection: Provides protection against electrostatic discharge, improving reliability.

Benefits

  • Reliable Serial Communication: Ensures accurate and consistent data transfer between devices.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Versatile Compatibility: Operates with a wide range of power supply voltages.
  • Fast Data Transfer: Supports high data rates for quick and efficient communication.
  • Increased System Robustness: ESD protection enhances the reliability and longevity of the device.

Additional Details

The SP3232ECT-L requires only 0.1μF capacitors for operation. It incorporates a charge pump that generates the required RS-232 voltage levels from a single supply. It features a shutdown mode that further reduces power consumption when the device is not actively transmitting or receiving data. The IC typically comes in a TSSOP or SOIC package.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7750 $58.1250
185+ $0.6364 $117.7340
285+ $0.6168 $175.7880
390+ $0.5960 $232.4400
505+ $0.5763 $291.0315
670+ $0.5174 $346.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess