EN
  • EN
  • DE

OMAP3503ECBBALPD

Part No OMAP3503ECBBALPD
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-35XX 600MHZ 515FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-35xx
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V, 3.0V
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 515-VFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (12x12)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 790901-OMAP3503ECBBALPD
Popularity Medium
Supply and Demand Status Limited
Family Name OMAP3503ECBBALPD
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OMAP3503ECBBALPD CAD Model

Description

The OMAP3503ECBBALPD is a high-performance, multimedia applications processor from Texas Instruments (TI) that is designed to deliver a rich user experience with low power consumption. This product is part of TI's OMAP 3 architecture, which is renowned for its powerful, efficient, and flexible capabilities. The OMAP3503 is specifically tailored to meet the needs of advanced, mobile computing and multimedia-rich applications.

Built on a 65nm CMOS process, the OMAP3503 incorporates an ARM Cortex-A8 core, which operates at speeds up to 600 MHz. This core is the heart of the processor and provides the computational power necessary for running complex operating systems, executing demanding applications, and processing multimedia content. With its superscalar microarchitecture, the ARM Cortex-A8 delivers high performance for both integer and floating-point operations.

The OMAP3503ECBBALPD also features a powerful 2D/3D graphics accelerator that supports high-resolution displays and enables smooth, high-quality graphics for gaming, user interfaces, and web browsing. This graphics accelerator ensures that users experience immersive visual content with minimal power usage.

In addition to its impressive processing capabilities, the OMAP3503 is equipped with a range of peripherals and interfaces, making it a highly integrated solution for product developers. It includes support for high-speed USB 2.0, a camera interface for capturing high-quality images and video, and an array of other interfaces such as I2C, UART, and MMC/SD for expandable storage options. This versatility makes it an ideal choice for a wide array of applications, from smartphones and tablets to industrial handhelds and digital signage.

The OMAP3503ECBBALPD is designed with power efficiency in mind, featuring TI's SmartReflex™ technologies for advanced power and thermal management. This ensures that the device operates reliably over a wide range of conditions and extends battery life in portable applications.

Overall, the Texas Instruments OMAP3503ECBBALPD processor is an exceptional choice for developers looking to create products with robust multimedia capabilities, high performance, and long battery life, without compromising on the sleek and compact form factors that modern consumers demand.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess