EN
  • EN
  • DE

OMAP3503ECUS

Part No OMAP3503ECUS
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description OMAP3515 and OMAP3503 Applications Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-35xx
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V, 3.0V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 423-LFBGA, FCBGA
Manufacturer Package 423-FCBGA (16x16)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 1232940-OMAP3503ECUS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OMAP3503
Introduction Date February 01, 2008
ECCN 5A992.c
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OMAP3503ECUS CAD Model

Description

OMAP3503ECUS - High-Performance Applications Processor

The OMAP3503ECUS from Texas Instruments is a multifaceted applications processor that is designed to meet the needs of sophisticated mobile devices and applications. This processor is part of the OMAP™ 3 architecture, which is renowned for providing high-performance multimedia processing for a wide range of applications including smartphones, tablets, and other portable electronics.

The OMAP3503ECUS incorporates an ARM Cortex-A8 core, which delivers exceptional computing power while maintaining energy efficiency. This core operates at a clock speed that enables swift and smooth processing of complex tasks. The processor is also equipped with a POWERVR™ SGX Graphics Accelerator, which supports high-quality graphics and enables rich visual experiences for the user.

In addition to its powerful processing capabilities, the OMAP3503ECUS supports a variety of peripherals and interfaces. It includes support for high-speed USB 2.0 connectivity, allowing for fast data transfer between devices. The processor also comes with an integrated camera interface, which makes it an ideal choice for devices that require high-resolution image capture and processing.

One of the key advantages of the OMAP3503ECUS is its low-power consumption, which is critical for battery-operated devices. Texas Instruments has implemented advanced power management techniques to ensure that the processor delivers optimal performance without compromising on battery life. This makes it a suitable processor for applications where power efficiency is a priority.

Furthermore, the OMAP3503ECUS supports a wide range of operating systems and software platforms, providing developers with the flexibility to create diverse and innovative applications. With its robust feature set and compatibility with multiple software environments, the OMAP3503ECUS stands out as a versatile and powerful solution for next-generation mobile devices.

Overall, the OMAP3503ECUS by Texas Instruments represents a pinnacle of processing technology, offering a balance of power, efficiency, and multimedia capabilities that are essential for the modern mobile computing landscape.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5795 $54.3180
9+ $11.1422 $100.2798
14+ $10.7940 $151.1160
20+ $10.4458 $208.9160
25+ $10.0976 $252.4400
34+ $9.0530 $307.8020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 273 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess