EN
  • EN
  • DE

ONET1151LRGET

Part No ONET1151LRGET
Manufacturer Texas Instruments
Catalog PMIC - Laser Drivers
Description IC LASER DRIVER 11.3GBPS 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Modulator Driver
Data Rate 11.3Gbps
Number of Channels 1
Supply Voltage - Operating 2.8 V to 3.63 V
Operating Supply Current 120mA
Current - Modulation 85mA
Current - Bias 100mA
Temperature Range - Operating -40°C to 100°C
Case / Package 24-VQFN (4x4)
Mounting Surface Mount
Win Source Part Number 1084423-ONET1151LRGET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ONET1151LRGET CAD Model

Description

Introducing the ONET1151LRGET by Texas Instruments

The ONET1151LRGET is a state-of-the-art, high-performance, and low-power transimpedance amplifier (TIA) designed by Texas Instruments, a leader in semiconductor solutions. This advanced amplifier is specifically engineered for 10-Gbps optical networking applications and is an essential component for those looking to enhance their system's performance in terms of speed and reliability.

With its exceptional signal integrity and low noise performance, the ONET1151LRGET is ideally suited for use in a wide range of fiber optic receivers. It supports various applications, including 10-Gigabit Ethernet, fiber channel, and other high-speed data communication standards. This makes it a versatile choice for designers and engineers looking to integrate high-speed data transfer capabilities into their systems.

The ONET1151LRGET boasts a differential output that provides a high transimpedance gain, which is crucial for converting the small currents from a photodiode into a usable voltage with minimal signal degradation. This feature is particularly important in optical networking where maintaining signal integrity over long distances is paramount.

One of the key advantages of this TIA is its low power consumption. The ONET1151LRGET operates with a single 3.3V supply, which helps to minimize the power requirements of the system it is integrated into. This can lead to significant energy savings, especially in large-scale deployments where numerous TIAs are in use.

Furthermore, the ONET1151LRGET is available in a compact, surface-mount package that is RoHS compliant and designed to meet the rigorous demands of the industry. It offers excellent thermal performance, ensuring stability and reliability even under varying environmental conditions.

In conclusion, the ONET1151LRGET from Texas Instruments represents a perfect blend of performance, efficiency, and versatility. Its advanced features make it an ideal choice for system designers who demand the best in optical networking technology. Whether you're upgrading existing infrastructure or building a new one from scratch, the ONET1151LRGET is engineered to meet the rigorous speed and performance requirements of today's most demanding data communication networks.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.15V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GB 5.5V 10MSOP / Laser Driver IC 1.25Gbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5617 $53.4255
35+ $2.9224 $102.2840
53+ $2.8311 $150.0483
74+ $2.7397 $202.7378
95+ $2.6484 $251.5980
127+ $2.3744 $301.5488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,050 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess