EN
  • EN
  • DE

ONET1191PRGTT

Part No ONET1191PRGTT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 16QFN / Limiting Amplifier IC Optical Networks 16-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Limiting Amplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Base Product Number ONET1191
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.33.0001
Win Source Part Number 500813-ONET1191PRGTT
Ultra Librarian 3D Model Ultra Librarian ONET1191PRGTT CAD Model

Description

The ONET1191PRGTT is a high-performance, low-power, limiting amplifier designed by Texas Instruments, tailored for use in optical networking applications. This precision device is an integral component in the realm of data transmission, providing a robust solution for systems that require the amplification of weak signals to levels suitable for digital processing.

Key Features

  • High Gain Bandwidth: The ONET1191PRGTT boasts an impressive gain bandwidth product, ensuring efficient signal amplification over a broad frequency range. This makes it ideal for high-speed data transmission applications where maintaining signal integrity is critical.
  • Low Power Consumption: Despite its high performance, the device operates with remarkably low power consumption. This energy efficiency is crucial for reducing thermal footprints and operating costs in data centers and telecommunication equipment.
  • Single 3.3V Supply: The amplifier operates on a single 3.3V supply voltage, simplifying power management and integration into existing systems.
  • Programmable Output Level: Users can program the output voltage level, providing flexibility and adaptability to different system requirements and ensuring compatibility with a variety of optical modules.
  • Signal Detection: The ONET1191PRGTT includes an integrated loss of signal (LOS) detection feature, which offers a means for monitoring signal integrity and alerting systems to potential transmission issues.

Applications

The ONET1191PRGTT is suitable for a variety of applications within the optical networking industry, including:

  • 10G, 40G, and 100G Optical Receivers
  • SONET/SDH, Ethernet, and Fiber Channel Systems
  • Active Optical Cables
  • Optical Transceiver Modules

Package and Quality

Encased in a compact QFN (Quad Flat No-leads) package, the ONET1191PRGTT is designed for surface mounting, which saves valuable board space and is conducive to high-density circuit designs. Texas Instruments maintains a commitment to quality, ensuring that each device meets rigorous industry standards for reliability and performance.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP
Lowest to $8.7314
Texas Instruments
IC AMP COMP 8VSSOP
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
Texas Instruments
LOW-NOISE, WIDE-BANDWIDTH, FULLY
Lowest to $10.1866
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,252 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess