EN
  • EN
  • DE

ONET1191VRGP

Part No ONET1191VRGP
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case QFN20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 719827-ONET1191VRGP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ONET1191VRGP CAD Model

Description

The ONET1191VRGP is a high-performance integrated circuit developed by Texas Instruments, designed to cater to the demanding requirements of optical networking applications. This product is a testament to Texas Instruments' commitment to providing innovative solutions that enhance the efficiency and reliability of high-speed data transmission systems.

Key Features

  • High-Speed Performance: The ONET1191VRGP is optimized for high-speed signal processing, making it ideal for use in applications that require rapid data transfer, such as fiber optic communications.
  • Low Power Consumption: Despite its high-speed capabilities, the device is engineered to operate with minimal power consumption, which helps in reducing the overall energy cost and heat generation in system designs.
  • Signal Integrity: The product is designed to maintain signal integrity even at high data rates, ensuring that the information is transmitted accurately and reliably over long distances.
  • Compact Design: Texas Instruments has packaged the ONET1191VRGP in a compact form factor, allowing for its integration into space-constrained applications without compromising performance.
  • Versatility: The device supports a variety of data rates and standards, making it a versatile component for multiple types of optical networks.

Applications

The ONET1191VRGP is suitable for a range of applications within the field of optical communications. It can be used in:

  • High-speed optical transceivers
  • Active optical cables
  • Data center interconnects
  • Telecommunication infrastructure
  • Optical networking equipment

Technical Specifications

With advanced technical specifications, the ONET1191VRGP ensures compatibility and performance in various systems. Key specifications include:

  • Support for multiple data rate standards
  • Low-jitter performance for reliable data transmission
  • Robust thermal management features
  • Compliance with industry standards for optical networking

In conclusion, the ONET1191VRGP from Texas Instruments is a powerful solution for modern optical communication challenges, offering high-speed data transfer, low power consumption, and a compact design to fit a variety of applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3459 $51.4213
17+ $6.0275 $102.4675
26+ $5.8391 $151.8166
36+ $5.6507 $203.4252
46+ $5.4624 $251.2704
62+ $4.8973 $303.6326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess