EN
  • EN
  • DE

ONET8501PB

Part No ONET8501PB
Manufacturer Texas Instruments
Description 11.3-Gbps RATE-SELECTABLE LIMITING AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1232992-ONET8501PB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ONET8501PB CAD Model

Description

The ONET8501PB is a high-performance, low-power transimpedance amplifier (TIA) designed by Texas Instruments, tailored for optical networking applications. This advanced semiconductor device is an integral component in the conversion of optical signals to electrical signals, providing a vital function in the realm of high-speed data communication.

Key Features

  • High Bandwidth: With its ability to support data rates up to 11.3 Gbps, the ONET8501PB is well-suited for 10 Gigabit Ethernet, 8x Fibre Channel, and other high-speed data transmission standards.
  • Low Noise: The device boasts an exceptionally low input-referred noise, which ensures a high signal-to-noise ratio (SNR) and superior performance in optical receiver modules.
  • Adjustable Gain: It features a programmable gain through an external resistor, allowing designers to optimize the TIA for various photodiode capacitances and bandwidth requirements.
  • Single Supply Operation: The ONET8501PB operates from a single 3.3V supply, simplifying power management in system designs.
  • Peaking Control: Integrated peaking control provides flexibility, enabling users to fine-tune the frequency response for different link lengths and fiber types.
  • Signal Detect Output: An integrated signal detect feature offers a threshold-adjustable output, which can be used for receiver signal strength indication (RSSI) or as a loss of signal (LOS) indicator.

Applications

The ONET8501PB is ideal for a variety of applications that require high-speed data transfer and low power consumption. These include but are not limited to:

  • 10G Ethernet Transceivers
  • 8G/10G Fibre Channel Transceivers
  • SONET/SDH Systems
  • Optical Modules for Datacom and Telecom

Texas Instruments’ commitment to innovation is embodied in the ONET8501PB, providing designers with a robust, efficient, and high-performance solution for the rapidly evolving demands of optical communication technology.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6259 $52.5180
47+ $2.1546 $101.2662
72+ $2.0873 $150.2856
100+ $2.0200 $202.0000
129+ $1.9526 $251.8854
172+ $1.7506 $301.1032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess