EN
  • EN
  • DE

OPA134UAG4

Part No OPA134UAG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Audio Amplifier 1 Circuit - 8-SOIC
Manufacturer Texas Instruments
Series SoundPlus™
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name OPA134
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888071-OPA134UAG4
Ultra Librarian 3D Model Ultra Librarian OPA134UAG4 CAD Model

Description

The OPA134UAG4 is a high-performance audio operational amplifier (op-amp) designed by Texas Instruments, renowned for its exceptional sound quality and fidelity. This op-amp is part of the OPAx134 series of FET-input operational amplifiers which are perfect for professional audio equipment, musical instruments, and high-end consumer audio applications. With its wide supply range and excellent distortion characteristics, it is an ideal choice for those seeking to enhance their audio systems.

Key Features

  • Low Distortion: The OPA134UAG4 boasts ultra-low total harmonic distortion (THD) which makes it suitable for high-fidelity audio applications.
  • High Slew Rate: With a high slew rate, this op-amp can handle rapid changes in input signals, ensuring a clear and dynamic audio output.
  • Wide Supply Range: It operates over a wide supply range, from ±2.5V to ±18V, providing flexibility in a variety of circuit designs.
  • FET Input: The FET input stage results in a high input impedance, thereby reducing loading on the preceding stage and maintaining signal integrity.
  • Low Noise: Its low noise performance is ideal for audio preamplifiers and active filters where maintaining signal purity is crucial.

Applications

The versatility of the OPA134UAG4 makes it suitable for a wide range of applications. It is commonly used in:

  • Professional audio equipment
  • High-end consumer audio systems
  • Studio mixers
  • Audio preamplifiers
  • Active filters and signal processing
  • Musical instruments

Quality and Reliability

Texas Instruments is committed to delivering high-quality components that meet rigorous industry standards. The OPA134UAG4 is no exception, providing reliable performance for critical audio applications. Whether you're designing a studio-grade mixer or a high-end audiophile amplifier, the OPA134UAG4 offers the precision and audio excellence that Texas Instruments is known for.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5393 $50.7860
48+ $2.0835 $100.0080
75+ $2.0184 $151.3800
103+ $1.9533 $201.1899
133+ $1.8882 $251.1306
178+ $1.6929 $301.3362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,540 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess