EN
  • EN
  • DE
  • IT

OPA1641AID

Part No OPA1641AID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High-Performance, JFET-Input AUDIO OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SoundPlus
Packaging Tube
Amplifier Type Audio
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 20 V/μs
GBP - Gain Bandwidth Product 11MHz
Current - Input Bias 2pA
Voltage - Input Offset 1mV
Operating Supply Current 1.8mA
Output Current per Channel 36mA
Dual Supply Voltage (±) 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1233368-OPA1641AID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA1641
Introduction Date August 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA1641AID CAD Model

Description

The OPA1641AID from Texas Instruments is a high-performance, audio operational amplifier designed for professional audio equipment and audiophile-grade applications. This advanced op-amp delivers low distortion, low noise, and high-speed operation, making it an ideal choice for a wide range of audio processing tasks.

Key Features:

  • Sound Quality: Engineered with audiophiles in mind, the OPA1641AID provides exceptional sound quality, ensuring a clear and detailed audio experience.
  • Low Distortion: With a total harmonic distortion plus noise (THD+N) of 0.00005%, it offers pristine amplification of audio signals without unwanted coloration.
  • Low Noise: The device boasts an ultra-low noise density of 5.1 nV/√Hz, which minimizes background hiss and hum, preserving the integrity of the original audio.
  • High Slew Rate: A high slew rate of 20 V/μs allows the OPA1641AID to handle rapid changes in input signals, ensuring accurate reproduction of high-speed transients and sharp attacks in music.
  • Wide Bandwidth: It features a wide bandwidth of 11 MHz, which is more than sufficient for high-fidelity audio applications, capturing the full spectrum of audible frequencies and beyond.

Applications:

  • High-end audio preamplifiers
  • Professional mixing consoles
  • Headphone amplifiers
  • Active filters
  • Analog-to-digital and digital-to-analog converters

With its FET-input architecture, the OPA1641AID provides a high input impedance, making it suitable for interfacing with high-impedance sources without loading them down. It operates over a wide supply voltage range from ±2.25V to ±18V, allowing for flexible integration into various circuit designs.

The OPA1641AID comes in a compact SOIC-8 package, making it easy to incorporate into space-constrained applications without sacrificing performance. Its robust design ensures reliable operation over an extended temperature range, suitable for professional and consumer audio equipment alike.

Whether you're designing a studio-grade microphone preamp or a high-fidelity home audio system, the OPA1641AID from Texas Instruments offers the precision and audio quality needed to satisfy the most discerning ears.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.6005
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.6459
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1202
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.3108
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.9557
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess