EN
  • EN
  • DE

OPA1678IDRGR

Part No OPA1678IDRGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 2 CIRCUIT 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Audio Amplifier Circuit Rail-to-Rail 8-SON (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-SON (3x3)
Family Name OPA1678
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-51488-1, 296-51488-2, OPA1678IDRGR-ND, 296-51488-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888075-OPA1678IDRGR
Ultra Librarian 3D Model Ultra Librarian OPA1678IDRGR CAD Model

Description

Introducing the OPA1678IDRGR Audio Operational Amplifier

The OPA1678IDRGR is a state-of-the-art audio operational amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance op-amp is engineered to deliver exceptional sound quality and is an ideal choice for professional audio equipment, high-fidelity (Hi-Fi) systems, and a wide range of other audio applications.

At the core of the OPA1678IDRGR is TI's advanced silicon technology, which provides low distortion and low noise performance. The device features a dual-channel amplifier configuration, allowing for versatile implementation in stereo audio circuits or in two separate mono channels. With a wide supply range of ±2.25V to ±18V, the OPA1678IDRGR is highly adaptable to different power environments, ensuring compatibility with a variety of audio systems.

The OPA1678IDRGR boasts an impressive slew rate and bandwidth, which contribute to its ability to handle fast signal transitions and maintain audio fidelity across a broad frequency spectrum. These characteristics make it particularly well-suited for applications that require precise signal amplification, such as professional mixing consoles, audio interfaces, and active loudspeakers.

Furthermore, the OPA1678IDRGR comes in a compact VSSOP-8 (Very-Thin Shrink Small Outline Package) form factor, making it an excellent choice for space-constrained applications while still providing the necessary thermal performance. The device's pinout is optimized for easy implementation and minimal external components, simplifying the design process for audio engineers and enthusiasts alike.

Key features of the OPA1678IDRGR include:

  • Low harmonic distortion and noise for high-quality audio reproduction
  • Dual-channel configuration for flexible use in various audio setups
  • Wide supply voltage range accommodating diverse power requirements
  • High slew rate and bandwidth ensuring fast and accurate signal handling
  • Compact VSSOP-8 packaging suitable for space-sensitive designs

Whether you're designing a studio-grade audio amplifier or looking to enhance the sound quality of consumer audio products, the OPA1678IDRGR from Texas Instruments provides the performance and reliability required to meet the demands of today's audio enthusiasts.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5442 $51.6990
200+ $0.5098 $101.9600
305+ $0.4926 $150.2430
440+ $0.4581 $201.5640
570+ $0.4409 $251.3130
710+ $0.4237 $300.8270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess