EN
  • EN
  • DE

OPA196IDBVT

Part No OPA196IDBVT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 7V/µs
Gain Bandwidth Product 2.5 MHz
Current - Input Bias 20 pA
Voltage - Input Offset 100 µV
Current - Supply 140µA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number OPA196
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-47098-6,296-47098-2,296-47098-1
Standard Package 250
Win Source Part Number 972102-OPA196IDBVT
Ultra Librarian 3D Model Ultra Librarian OPA196IDBVT CAD Model

Description

The OPA196IDBVT from Texas Instruments is a high-performance, precision operational amplifier that offers a perfect blend of speed and precision for a wide range of applications. This op-amp is part of the industry-leading portfolio of Texas Instruments and is designed to meet the stringent requirements of modern electronic circuits.

Key Features

  • Low Offset Voltage: The OPA196IDBVT boasts a low input offset voltage, which is ideal for applications requiring high accuracy and precision.
  • High Bandwidth: With a bandwidth of 10MHz, this op-amp can handle high-speed signals, making it suitable for fast-operating systems.
  • Rail-to-Rail Output: It features a rail-to-rail output that maximizes the dynamic range, especially useful in single-supply applications.
  • Single-Supply Operation: The device is designed for single-supply operation, ranging from 4.5V to 36V, or dual supplies of ±2.25V to ±18V, providing flexibility in various circuit configurations.
  • Low Quiescent Current: With a low quiescent current, the OPA196IDBVT is an excellent choice for battery-powered devices and energy-efficient designs.
  • Robust ESD Protection: It comes with built-in ESD protection, ensuring the device's longevity and reliability in harsh environments.

Applications

The OPA196IDBVT is versatile and can be used in a range of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Active filters
  • Analog-to-digital converters (ADC) drivers
  • Power supply control
  • Audio and video processing

Package and Quality

This operational amplifier comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and the OPA196IDBVT is no exception, having undergone rigorous testing to ensure performance and reliability.

In summary, the OPA196IDBVT from Texas Instruments is a high-precision, low-power operational amplifier that delivers the perfect balance of speed, accuracy, and power efficiency, making it an ideal choice for a myriad of electronic applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9872 $54.2960
125+ $0.8101 $101.2625
195+ $0.7847 $153.0165
265+ $0.7594 $201.2410
345+ $0.7341 $253.2645
460+ $0.6582 $302.7720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,532 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess