EN
  • EN
  • DE

OPA202IDBVR

Part No OPA202IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Push-Pull SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Push-Pull
Slew Rate 0.35V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 250 pA
Voltage - Input Offset 20 µV
Current - Supply 580µA
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number OPA202
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-OPA202IDBVRCT,296-OPA202IDBVRDKR,296-OPA202IDBVRTR
Standard Package 3,000
Win Source Part Number 1319473-OPA202IDBVR
Ultra Librarian 3D Model Ultra Librarian OPA202IDBVR CAD Model

Description

Product Overview: Texas Instruments OPA202IDBVR

The OPA202IDBVR from Texas Instruments is a high-precision operational amplifier that offers a perfect blend of speed and precision for a wide array of applications. This operational amplifier is part of the OPAx202 series, which is known for its low offset voltage, low noise, and high-speed operation, making it ideal for driving high-performance ADCs and controlling fast actuators.

With a supply range of 4.5V to 36V, or ±2.25V to ±18V for dual supplies, the OPA202IDBVR is versatile and can be used in both single and dual supply operations, catering to a broad spectrum of industry requirements. The device features a low offset voltage of 25 µV and a low noise density of 7.5 nV/√Hz, which ensures high accuracy and signal fidelity in measurement and control systems.

The OPA202IDBVR boasts a robust design with a high slew rate of 10 V/µs and a gain bandwidth product of 10 MHz, which enables it to handle rapid signal changes with ease, making it suitable for high-speed filters, amplifiers, and control systems. Its rail-to-rail output stage ensures maximum dynamic range, a crucial feature for systems that operate on low supply voltages.

This operational amplifier comes in a compact SOT-23-5 package, which is highly space-efficient, making it an excellent choice for space-constrained applications such as portable devices. Its small footprint does not compromise its performance, as it still delivers the high precision and speed required for demanding applications.

Applications for the OPA202IDBVR are diverse and include precision instrumentation, active filters, data acquisition systems, medical equipment, and any system that requires a high level of signal integrity and operational speed. With its combination of features, the OPA202IDBVR from Texas Instruments stands out as a reliable and efficient solution for designers looking to enhance the performance of their electronic systems.

Whether you're designing for industrial, automotive, or communication markets, the OPA202IDBVR offers the performance and reliability expected from a leading semiconductor manufacturer like Texas Instruments.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4499 $51.7385
275+ $0.3691 $101.5025
420+ $0.3576 $150.1920
580+ $0.3461 $200.7380
750+ $0.3345 $250.8750
1,005+ $0.2999 $301.3995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,160 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess