EN
  • EN
  • DE

TL062ACPSR

Part No TL062ACPSR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 3.5 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 30pA
Voltage - Input Offset 3mV
Operating Supply Current 200μA
Supply Voltage - Operating 7 V to 36 V, ±3.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1107517-TL062ACPSR
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Signal Processing, Industrial
Ultra Librarian 3D Model Ultra Librarian TL062ACPSR CAD Model

Description

Product Overview: TL062ACPSR from Texas Instruments

The TL062ACPSR is a high-performance, low-power JFET-input operational amplifier from the reputable manufacturer Texas Instruments (TI). This integrated circuit (IC) is designed to offer a perfect balance between power consumption and speed, making it an ideal choice for a wide range of electronic applications where efficiency is paramount.

Featuring a dual operational amplifier configuration, the TL062ACPSR operates over a wide range of power supply voltages, from ±5V to ±15V, while drawing a remarkably low quiescent current. This characteristic is particularly beneficial for battery-powered devices, as it extends the battery life without compromising on the operational capabilities of the amplifier.

Key Features:

  • Low Power Consumption: With a typical low supply current of 200 µA—significantly less than that of standard operational amplifiers—the TL062ACPSR is an excellent choice for energy-sensitive applications.
  • Wide Bandwidth: The device offers a high slew rate and a bandwidth of 1 MHz, which allows for fast signal processing and is suitable for audio, telecommunications, and instrumentation.
  • High Input Impedance: The JFET input stage provides a high input impedance, thereby reducing loading on the input signal source and ensuring signal integrity.
  • Offset Voltage: The TL062ACPSR provides a low input offset voltage, which minimizes errors in signal amplification and is essential for precision applications.
  • Package: Supplied in a PSOP (Plastic Small-Outline Package), the TL062ACPSR is designed for surface mount technology, making it suitable for compact and high-density circuit designs.

Applications:

The TL062ACPSR is versatile and can be used in a multitude of applications, including:

  • Analog and digital signal processing
  • Active filters
  • Audio pre-amplification
  • Sample and hold circuits
  • Portable and battery-operated devices
  • Medical instrumentation

With its combination of low power consumption, high input impedance, and wide bandwidth, the TL062ACPSR from Texas Instruments is an excellent choice for designers looking to optimize their systems for power efficiency without sacrificing performance. Whether for professional, industrial, or hobbyist applications, the TL062ACPSR stands out as a reliable and versatile component in any electronic project.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess