EN
  • EN
  • DE

OPA209AIDGKT

Part No OPA209AIDGKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 6.4V/µs
Gain Bandwidth Product 18 MHz
Current - Input Bias 1 nA
Voltage - Input Offset 35 µV
Current - Supply 2.2mA
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number OPA209
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650711-OPA209AIDGKT
Ultra Librarian 3D Model Ultra Librarian OPA209AIDGKT CAD Model

Description

The OPA209AIDGKT is a high-precision operational amplifier from Texas Instruments, designed to offer a perfect blend of speed and accuracy for a wide range of applications. This operational amplifier comes in an MSOP-8 (DGK) package, making it suitable for space-constrained applications without compromising on performance.

Key Features

  • Low Noise: The OPA209AIDGKT boasts a low voltage noise density of 2.2 nV/√Hz at 1 kHz, which is ideal for audio processing and other sensitive applications.
  • High Precision: With a low offset voltage of 150 µV and low drift over time and temperature, this op-amp provides consistent and reliable performance in precision applications.
  • Wide Bandwidth: A bandwidth of 18 MHz and a fast slew rate of 10 V/µs allow this device to handle high-speed signals with ease, making it suitable for fast-operating systems.
  • Single-Supply Operation: Capable of operating from a single +4.5V to +36V supply or dual supplies of ±2.25V to ±18V, the OPA209AIDGKT offers flexibility in various circuit configurations.
  • Robust Output Drive: This op-amp can deliver a robust output drive of ±35 mA, suitable for driving heavy loads.

Applications

The OPA209AIDGKT is versatile and can be used in a range of applications, including:

  • Test and Measurement Equipment
  • Precision Data Acquisition Systems
  • Professional Audio Equipment
  • Active Filters and Buffers
  • Analog-to-Digital Converter (ADC) Driver

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the OPA209AIDGKT is no exception. It is designed to meet the rigorous standards required by industrial and commercial applications. With Texas Instruments' reputation for reliability, you can trust this operational amplifier to perform consistently over time and under varying conditions.

Conclusion

Whether for professional audio, precision data systems, or any application requiring a high-performance operational amplifier, the OPA209AIDGKT from Texas Instruments offers an excellent solution that combines speed, accuracy, and reliability in a compact package.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8032 $54.0960
70+ $1.4795 $103.5650
105+ $1.4333 $150.4965
145+ $1.3871 $201.1295
190+ $1.3408 $254.7520
250+ $1.2021 $300.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,631 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess