EN
  • EN
  • DE

OPA2131UJ/2K5

Part No OPA2131UJ/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 5pA
Voltage - Input Offset 200μV
Operating Supply Current 1.5mA
Channel Output Current 25mA
Supply Voltage - Operating 9 V to 36 V, ±4.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1084599-OPA2131UJ/2K5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA2131UJ/2K5 CAD Model

Description

Product Overview: Texas Instruments OPA2131UJ/2K5

The OPA2131UJ/2K5 is a high-performance, precision operational amplifier from Texas Instruments, known for its exceptional accuracy and low noise performance. This op-amp is part of the esteemed OPA series that has been engineered to meet the demanding requirements of high-fidelity audio systems, test equipment, and precision instrumentation.

Key Features:

  • Low Distortion: The OPA2131UJ/2K5 boasts ultra-low total harmonic distortion (THD), making it ideal for audio applications where purity of signal is paramount.
  • High Speed: With a fast slew rate and wide bandwidth, this op-amp can handle rapid signal changes and high-frequency signals with ease, ensuring clear and accurate signal processing.
  • Low Noise: The device exhibits low voltage noise, which minimizes unwanted signal interference, contributing to a clean, noise-free output.
  • High Open-Loop Gain: The high open-loop gain enhances the accuracy of the amplifier by reducing the error between the input and output signals.
  • Single-Supply Operation: The OPA2131UJ/2K5 can operate from a single power supply, simplifying the power design in many applications.
  • Dual Package Options: This op-amp is available in both DIP-8 and SOIC-8 package types, offering flexibility for different types of circuit board layouts.

Applications:

The precision and low-noise characteristics of the OPA2131UJ/2K5 make it suitable for a wide range of applications, including:

  • Professional audio equipment
  • Active filters
  • Test and measurement instruments
  • Data acquisition systems
  • Analog processing
  • Precision instrumentation

Product Specifications:

The OPA2131UJ/2K5 is offered in a compact 8-pin package and is designed for a broad range of operating temperatures, making it versatile for various environmental conditions. The device is available in tape and reel form for ease of manufacturing and assembly processes, denoted by the '2K5' suffix, indicating the quantity in the reel.

With its exceptional performance and reliability, the Texas Instruments OPA2131UJ/2K5 operational amplifier is a top choice for professionals seeking high-quality signal amplification in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2096 $55.8864
20+ $5.0950 $101.9000
31+ $4.9358 $153.0098
42+ $4.7766 $200.6172
55+ $4.6174 $253.9570
73+ $4.1397 $302.1981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess