EN
  • EN
  • DE

OPA2202IDR

Part No OPA2202IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001309-OPA2202IDR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Linear Amplifiers- Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) Cut Tape (CT)
Amplifier Type General Purpose
Number of Circuits 2
Product Status Active
Base Product Number OPA2202
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Ultra Librarian 3D Model Ultra Librarian OPA2202IDR CAD Model

Description

The Texas Instruments OPA2202IDR is a state-of-the-art operational amplifier that offers high precision coupled with low noise performance, making it an ideal choice for a wide range of applications. This op-amp is part of the OPAx202 family of dual, FET-input operational amplifiers and is designed to operate with a single or dual supply voltage for maximum versatility.

Key Features

  • Low Offset Voltage: The OPA2202IDR boasts an ultra-low offset voltage of 25 µV (max), which is critical for high precision instrumentation and measurement applications.
  • Low Noise: With a low noise density of 7.5 nV/√Hz at 1 kHz, this op-amp ensures signal fidelity in audio, medical, and test equipment applications.
  • Wide Bandwidth: It offers a wide bandwidth of 20 MHz (GBW), enabling it to handle a broad spectrum of signals in both audio and high-speed data processing tasks.
  • High Slew Rate: The OPA2202IDR has a high slew rate of 10 V/µs, allowing it to respond quickly to changes in input signals, which is essential for fast-operating circuits.
  • Rail-to-Rail Output: The rail-to-rail output swing provides increased dynamic range, which is especially useful in low-voltage applications.

Applications

The OPA2202IDR finds its place in various high-performance applications:

  • Precision instrumentation
  • Active filters
  • Audio processing
  • Data acquisition systems
  • Medical equipment
  • Test and measurement

Package and Quality

This operational amplifier comes in a compact SOIC-8 package, which is suitable for space-constrained applications. The OPA2202IDR is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of temperatures. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for stability and longevity.

Conclusion

The Texas Instruments OPA2202IDR operational amplifier is an excellent choice for professionals seeking a blend of precision, low noise, and high-speed performance. Its flexible power supply requirements, coupled with its robust feature set, make it a versatile component for enhancing the performance of a diverse array of electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7581 $53.0670
165+ $0.6221 $102.6465
250+ $0.6026 $150.6500
345+ $0.5832 $201.2040
445+ $0.5638 $250.8910
595+ $0.5054 $300.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,920 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess