EN
  • EN
  • DE

OPA2277AIDRMR

Part No OPA2277AIDRMR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.8V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 4 nA
Voltage - Input Offset 35 µV
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VSON (4x4)
Base Product Number OPA227
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650767-OPA2277AIDRMR
Ultra Librarian 3D Model Ultra Librarian OPA2277AIDRMR CAD Model

Description

Product Overview: OPA2277AIDRMR Precision Operational Amplifier

The OPA2277AIDRMR is a high-precision operational amplifier from Texas Instruments, designed to deliver outstanding performance for a wide range of applications. This op-amp is part of the OPAx277 series, which are known for their low noise, high speed, and precision capabilities. The OPA2277AIDRMR is particularly well-suited for applications requiring low offset voltage, low drift over temperature, and low power consumption.

Key Features

  • Low Offset Voltage: The OPA2277AIDRMR boasts a very low input offset voltage, typically around 10 µV, which is ideal for precision measurement and control systems.
  • Low Drift: With a temperature drift as low as 0.1 µV/°C, this operational amplifier ensures stability and accuracy over a wide temperature range, making it suitable for industrial and automotive applications.
  • Low Noise: The device offers a low voltage noise density of 0.3 µV/√Hz at 1 kHz, which minimizes the impact on signal fidelity in sensitive applications such as audio and instrumentation.
  • Wide Supply Range: It operates from a supply voltage range of ±2V to ±18V, providing designers with flexibility in various circuit configurations.
  • Rail-to-Rail Output: The op-amp can drive the output close to the rails, maximizing the dynamic range when operating at lower supply voltages.
  • High Open-Loop Gain: The device features a high open-loop gain, which enhances the accuracy of closed-loop configurations.

Applications

The OPA2277AIDRMR is suitable for a wide array of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Active filters
  • Audio electronics
  • Process control
  • Analog-to-digital converter (ADC) buffer
  • Professional microphones

Package and Quality

The OPA2277AIDRMR comes in a compact VSSOP-8 (DRM) package, which is ideal for space-constrained applications. It is also RoHS compliant and supports the extended industrial temperature range, ensuring reliability and performance in harsh environments. Texas Instruments' commitment to quality ensures that this operational amplifier meets the stringent requirements of the most demanding applications.

Whether you are designing precision amplifiers, filter circuits, or need a reliable buffer, the OPA2277AIDRMR from Texas Instruments provides the accuracy, stability, and performance needed to achieve exceptional results.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7612 $74.2836
5+ $23.1941 $115.9705
7+ $22.4105 $156.8735
10+ $20.8433 $208.4330
13+ $20.0598 $260.7774
16+ $19.2762 $308.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,190 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess