EN
  • EN
  • DE

OPA2313IDRGR

Part No OPA2313IDRGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SON / 1-MHz, Micro-Power, Low-Noise, RRIO,1.8-V CMOS OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.5V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 500μV
Current - Supply 50μA
Current - Output / Channel 15mA
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Part Number Series OPA2313
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811005-OPA2313IDRGR
Ultra Librarian 3D Model Ultra Librarian OPA2313IDRGR CAD Model

Description

The OPA2313IDRGR from Texas Instruments is a precision operational amplifier that offers high performance for a wide range of applications. This op-amp features a dual-channel configuration and comes in a compact VQFN-10 package, making it suitable for space-constrained designs.

Key Features:

  • Low Offset Voltage: The OPA2313IDRGR boasts a low input offset voltage, which enhances accuracy in applications requiring precise signal amplification.
  • Wide Supply Range: This operational amplifier operates with a supply voltage range from 1.8V to 5.5V, providing flexibility in both single-supply and split-supply configurations.
  • Low Noise: With its low noise density, the OPA2313IDRGR is an excellent choice for applications that demand low noise performance, such as audio and instrumentation.
  • Rail-to-Rail Output: The rail-to-rail output capability of the OPA2313IDRGR allows for a wider dynamic range, making it ideal for driving analog-to-digital converters (ADCs) or other high-precision circuits.
  • High Bandwidth: A bandwidth of 2MHz enables this op-amp to handle applications that require fast signal processing.
  • CMRR and PSRR: High Common-Mode Rejection Ratio (CMRR) and Power Supply Rejection Ratio (PSRR) ensure stable performance in environments with fluctuating supply voltages and common-mode signals.

Applications:

The OPA2313IDRGR is designed to meet the requirements of a variety of applications, including:

  • Sensor amplification and conditioning
  • Precision data acquisition systems
  • Active filters and buffers
  • Medical instrumentation
  • Test and measurement equipment
  • Audio processing

Quality and Reliability:

As with all Texas Instruments products, the OPA2313IDRGR is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of industrial, automotive, and consumer electronics, ensuring consistent performance across a broad range of operating conditions.

Whether you're developing a high-precision sensor interface, a professional audio system, or any other application requiring a reliable and accurate operational amplifier, the OPA2313IDRGR from Texas Instruments is an excellent choice to consider for your design.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1062 $55.3100
115+ $0.9077 $104.3855
175+ $0.8793 $153.8775
240+ $0.8510 $204.2400
305+ $0.8226 $250.8930
410+ $0.7375 $302.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess