EN
  • EN
  • DE

OPA2322AIDRGT

Part No OPA2322AIDRGT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 20MHZ RRO 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 20MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 500μV
Operating Supply Current 1.5mA
Channel Output Current 65mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 1084656-OPA2322AIDRGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2322AIDRGT CAD Model

Description

The OPA2322AIDRGT is a high-precision, low-voltage operational amplifier from Texas Instruments, designed to offer excellent performance for a wide range of applications. This dual-channel op-amp features a CMOS input stage and is optimized for low noise and high-speed operation, making it an ideal choice for audio, test and measurement, and sensor interface applications.

Key Features:

  • Wide Supply Range: The OPA2322AIDRGT operates from a single supply voltage of 1.8V to 5.5V or dual supplies of ±0.9V to ±2.75V, providing designers with flexibility in various circuit configurations.
  • Low Noise Performance: With a low voltage noise density of 8 nV/√Hz at 1 kHz, this op-amp ensures a clean signal amplification, minimizing the impact of noise in sensitive applications.
  • High Speed: The device boasts a fast slew rate of 10 V/μs and a gain bandwidth product of 20 MHz, which enables it to handle fast signal changes efficiently.
  • Rail-to-Rail Output: The OPA2322AIDRGT provides rail-to-rail output swing, which maximizes the dynamic range in applications with limited supply voltages.
  • Low Input Bias Current: The op-amp features a low input bias current of 1 pA, making it suitable for high-impedance sensor applications and precision integrators.
  • Excellent Temperature Stability: The device maintains its performance over a wide temperature range, ensuring reliable operation in various environmental conditions.
  • Compact Packaging: Available in a small VSON-8 package, the OPA2322AIDRGT saves board space and is ideal for space-constrained applications.

Applications:

The OPA2322AIDRGT's combination of features makes it well-suited for a variety of applications, including:

  • Precision instrumentation
  • Audio processing
  • Data acquisition systems
  • Active filters
  • Medical devices
  • Photodiode amplification

With its high precision, low power consumption, and versatile supply voltage range, the Texas Instruments OPA2322AIDRGT operational amplifier is a reliable and efficient solution for designers looking to improve the performance and efficiency of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4246 $56.9840
75+ $1.3345 $100.0875
120+ $1.2894 $154.7280
170+ $1.1992 $203.8640
220+ $1.1542 $253.9240
275+ $1.1091 $305.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess