EN
  • EN
  • DE

OPA2356AIDGKR

Part No OPA2356AIDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 200MHZ RRO 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 360 V/μs
Gain Bandwidth Product (GBP) 200MHz
-3db Bandwidth 450MHz
Current - Input Bias 3pA
Voltage - Input Offset 2mV
Operating Supply Current 8.3mA
Channel Output Current 100mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1084706-OPA2356AIDGKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name OPA2356
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA2356AIDGKR CAD Model

Description

Overview of the OPA2356AIDGKR from Texas Instruments

The OPA2356AIDGKR is a high-performance, dual-channel operational amplifier (op-amp) designed by Texas Instruments, a leader in semiconductor solutions. This op-amp is known for its high-speed operation and low power consumption, making it an ideal choice for a wide range of applications including video, communications, and test equipment.

Key Features

  • High-Speed Performance: The OPA2356AIDGKR boasts a high bandwidth of 290 MHz and a fast slew rate of 160 V/µs, which allows it to handle rapid signal changes efficiently, making it perfect for high-frequency signal processing.
  • Low Power Consumption: With a quiescent current of just 4.3 mA per channel, this op-amp is optimized for low-power applications, helping to extend battery life in portable devices.
  • Wide Supply Range: The device operates over a wide supply range of ±2.5V to ±5.5V, providing design flexibility across various power supply specifications.
  • Dual-Channel Configuration: The dual op-amps within a single package allow for compact circuit designs and can be used in differential signal processing or other dual-channel applications.

Applications

The OPA2356AIDGKR is versatile and can be used in various applications such as:

  • Active filters
  • ADC buffer amplifiers
  • Video and audio processing circuits
  • Signal conditioning
  • Test and measurement equipment

Package and Quality

The device comes in an industry-standard VSSOP-8 (DGK) package, which is compact and suitable for space-constrained applications. The package is RoHS compliant and designed for surface mount technology (SMT), which simplifies the manufacturing process and allows for automated assembly.

As with all Texas Instruments products, the OPA2356AIDGKR is manufactured to high-quality standards, ensuring reliability and performance consistency. The product is supported by comprehensive technical documentation, including datasheets, application notes, and design resources, available on the Texas Instruments website.

Whether you are designing a high-speed communication system, a precise test instrument, or a portable video device, the OPA2356AIDGKR offers the performance, power efficiency, and reliability you need to create an optimal solution.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5210 $50.4200
49+ $2.0685 $101.3565
75+ $2.0038 $150.2850
104+ $1.9392 $201.6768
134+ $1.8746 $251.1964
179+ $1.6806 $300.8274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,650 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess