EN
  • EN
  • DE
  • IT

OPA2363AIDGSRG4

Part No OPA2363AIDGSRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.8V, 7MHz, 90dB CMRR, Single-Supply, Rail-to-Rail I/O Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233519-OPA2363AIDGSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2363AIDGSRG4 CAD Model

Description

Product Overview: Texas Instruments OPA2363AIDGSRG4

The OPA2363AIDGSRG4 is a high-performance, precision operational amplifier (op-amp) designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This op-amp is part of the OPAx363 family, which is known for its low-power consumption and high-speed operation, making it an ideal choice for a wide range of applications, including sensor amplification, active filters, and data acquisition systems.

Key Features

  • Low Power Consumption: The OPA2363AIDGSRG4 is designed for power-sensitive applications. It offers a low quiescent current, which is crucial for extending battery life in portable devices.
  • High Speed: With a bandwidth of 50MHz and a slew rate of 22V/µs, this op-amp can handle fast signal transitions, making it suitable for high-speed amplifiers and signal conditioning circuits.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which allows for greater dynamic range, especially when operating with low supply voltages.
  • Single or Dual Supply Operation: It can operate from a single supply voltage as low as 2.2V and up to 5.5V, or from dual supplies of ±1.1V to ±2.75V, providing design flexibility.

Package and Quality

The OPA2363AIDGSRG4 comes in a compact VSSOP-10 package, which is suitable for space-constrained applications. The device is also characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of temperature conditions.

Applications

  • Portable and battery-powered equipment
  • Active filtering
  • Photodiode amplification
  • Medical instrumentation
  • Analog-to-digital converter (ADC) drivers

The OPA2363AIDGSRG4 op-amp from Texas Instruments is a versatile component that offers a balance between power efficiency and high-speed operation. Its advanced features and robust performance make it an excellent choice for designers looking to optimize their circuit designs for both power and speed. Whether in industrial, medical, or consumer electronics, the OPA2363AIDGSRG4 provides a reliable solution for a multitude of analog signal processing tasks.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.9557
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $0.8616
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.3108
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.4741 $56.9043
56+ $2.0301 $113.6856
86+ $1.9666 $169.1276
118+ $1.9032 $224.5776
153+ $1.8397 $281.4741
204+ $1.6494 $336.4776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,688 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess