EN
  • EN
  • DE

OPA2650UB/2K5

Part No OPA2650UB/2K5
Manufacturer Texas Instruments
Description Dual Wideband, Low Power Voltage Feedback OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233558-OPA2650UB/2K5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA2650UB/2K5 CAD Model

Description

Product Overview: OPA2650UB/2K5

The OPA2650UB/2K5 is a high-performance operational amplifier (op-amp) designed and manufactured by Texas Instruments. This precision analog component is well-suited for a wide range of applications, including test and measurement systems, professional audio equipment, active filters, and high-speed data acquisition systems.

Key Features

  • High-Speed Performance: The OPA2650UB/2K5 is built for applications requiring high-speed signal processing. It features a fast slew rate and wide bandwidth, ensuring minimal signal distortion in high-frequency applications.
  • Low Distortion: With its low harmonic distortion, the OPA2650UB/2K5 delivers high-fidelity audio signal amplification, making it an ideal choice for professional audio equipment.
  • High Output Drive Capability: This op-amp can drive heavy loads with ease, which is beneficial for applications such as driving cables in data acquisition systems.
  • Dual-Supply Operation: It operates from dual power supplies, allowing for a wider range of input signals and providing greater flexibility in system design.
  • Robust Design: The OPA2650UB/2K5 is designed to be reliable and stable over a wide range of temperatures and operating conditions, ensuring consistent performance in various environments.

Applications

The versatile nature of the OPA2650UB/2K5 allows it to be utilized in multiple sectors. Some of the common applications include:

  • Professional Audio Equipment
  • Active Filtering
  • Test and Measurement Systems
  • High-Speed Data Acquisition
  • Video Processing
  • Analog-to-Digital Converter (ADC) Driver

Product Specifications

The OPA2650UB/2K5 is available in a compact package and is specified over the industrial temperature range. It features a dual-channel configuration and is offered in a standard SOIC-8 package, making it easy to integrate into a wide variety of circuit boards and systems.

Ordering Information

For purchasing and further information, the OPA2650UB/2K5 can be ordered through Texas Instruments' official distribution channels, ensuring authenticity and access to the best technical support for the product.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess