EN
  • EN
  • DE
  • IT

OPA2704UA/2K5

Part No OPA2704UA/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / CMOS, Rail-to-Rail, I/O OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 3V/μs
Gain Bandwidth Product 3MHz
Current - Input Bias 1pA
Voltage - Input Offset 160μV
Current - Supply 160μA
Current - Output / Channel 10mA
Voltage - Supply, Single/Dual (±) 4V ~ 12V, ±2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series OPA2704
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806124-OPA2704UA/2K5
Ultra Librarian 3D Model Ultra Librarian OPA2704UA/2K5 CAD Model

Description

Product Overview: OPA2704UA/2K5 by Texas Instruments

The OPA2704UA/2K5 is a high-performance, dual operational amplifier designed by Texas Instruments, a leader in semiconductor design and manufacturing. This precision op-amp is part of TI's renowned OPA series, known for its reliability and versatility in various applications. The OPA2704UA/2K5 is an ideal solution for designers looking for a balance between cost and performance in their circuit designs.

Key Features

  • Wide Supply Range: The device operates from a supply voltage range of 2.7V to 5.5V, making it suitable for both single-supply and split-supply operations. This flexibility allows for use in a broad range of applications, from battery-powered devices to industrial equipment.
  • Low Noise Performance: With its low voltage noise density of just 8nV/√Hz at 1kHz, the OPA2704UA/2K5 offers excellent noise performance, which is critical for high-fidelity audio applications and precision measurement systems.
  • High Speed: The device features a high slew rate of 20V/µs, ensuring rapid response to input signal changes. This makes it well-suited for fast-operating amplifiers required in communication systems, video processing, and data acquisition.
  • Rail-to-Rail Output: The OPA2704UA/2K5 provides rail-to-rail output swing, which maximizes the dynamic range in low-voltage applications. This feature is particularly useful in ADC driver circuits and portable devices where power efficiency is critical.
  • Low Quiescent Current: It has a low quiescent current of 750µA per channel, contributing to energy efficiency in portable and battery-operated devices without compromising performance.

Applications

The OPA2704UA/2K5 is suitable for a wide array of applications, including:

  • Audio and video signal processing
  • Active filters and data acquisition systems
  • Medical instrumentation
  • Test and measurement equipment
  • Portable and battery-operated devices

Package and Quality

The device is offered in a compact SOIC-8 (UA) package, ensuring a small footprint for space-constrained applications. Additionally, the OPA2704UA/2K5 is part of the 2K5 reel, indicating a quantity of 2500 units per reel, which is convenient for high-volume production. Texas Instruments is committed to maintaining high-quality standards, and this product is no exception, meeting stringent industry requirements for performance and reliability.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2560 $52.5600
24+ $4.3126 $103.5024
36+ $4.1779 $150.4044
50+ $4.0431 $202.1550
64+ $3.9083 $250.1312
86+ $3.5040 $301.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess