EN
  • EN
  • DE

OPA2863DGKEVM

Part No OPA2863DGKEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Channels per IC 2 - Dual
Amplifier Type Voltage Feedback
Output Type Single-Ended, Rail-to-Rail
Slew Rate 105V/µs
-3db Bandwidth 110 MHz
Current - Output / Channel 30 mA
Current - Supply (Main IC) 720 mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 12.6V, ±1.35V ~ 6.3V
Utilized IC / Part OPA2863
Contents Board(s)
Ultra Librarian 3D Model Ultra Librarian OPA2863DGKEVM CAD Model

Description

EVAL BOARD FOR OPA2863

You May Also Be Interested in

Analog Devices Inc.
BOARD EVALUATION FOR ADA4851
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA836
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMP7312
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DIFF OPAMP ADA4940-1
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-2YRM
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4817 SOIC
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4841-1YRJ
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMH6518
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4807
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess