EN
  • EN
  • DE

OPA314AQDBVTQ1

Part No OPA314AQDBVTQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5  /  General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.5V/µs
Gain Bandwidth Product 3 MHz
Current - Input Bias 0.2 pA
Voltage - Input Offset 500 µV
Current - Supply 130µA
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number OPA314
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-45362-1,296-45362-2,TEXTISOPA314AQDBVTQ1,296-45362-6,2156-OPA314AQDBVTQ1
Standard Package 250
Win Source Part Number 1130234-OPA314AQDBVTQ1
Ultra Librarian 3D Model Ultra Librarian OPA314AQDBVTQ1 CAD Model

Description

The OPA314AQDBVTQ1 from Texas Instruments is a high-performance, automotive-grade operational amplifier designed for a wide range of applications. This op-amp is part of TI's precision amplifier portfolio and is optimized for low-voltage, single-supply operation, making it ideal for modern automotive circuits and advanced control systems.

Featuring a wide supply range of 1.8V to 5.5V, the OPA314AQDBVTQ1 is exceptionally versatile and can be employed in systems with stringent power supply requirements. The device offers a low input bias current and has an impressive bandwidth of 3MHz, providing the necessary speed for high-performance filtering, signal conditioning, and sensor interfacing applications.

With its low input offset voltage and low noise, the OPA314AQDBVTQ1 ensures high accuracy and precision, which is crucial for measurement and instrumentation applications. Its robust design is characterized by a -40°C to +125°C operating temperature range, making it reliable in the extreme conditions often encountered in automotive environments.

Its package, the SOT-23-5, is compact and suitable for space-constrained applications. Additionally, the OPA314AQDBVTQ1 is AEC-Q100 qualified, which means it meets the stringent quality standards required for automotive applications, ensuring reliability and performance on the road.

The OPA314AQDBVTQ1 also features rail-to-rail input and output, which maximizes the dynamic range in low-voltage applications. This capability is particularly beneficial when operating close to the supply rails, as it allows for better signal utilization without clipping.

This operational amplifier is not just limited to automotive applications; it's also well-suited for industrial and consumer electronics where high precision and reliability are needed. Whether it's for advanced driver-assistance systems (ADAS), powertrain, body electronics, or infotainment, the OPA314AQDBVTQ1 is a reliable choice for designers looking to optimize their circuit's performance.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6871 $51.0549
46+ $2.2048 $101.4208
71+ $2.1359 $151.6489
97+ $2.0670 $200.4990
126+ $1.9981 $251.7606
168+ $1.7914 $300.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172,650 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess