EN
  • EN
  • DE

OPA354

Part No OPA354
Manufacturer Texas Instruments
Description 250MHz, Rail-to-Rail I/O, CMOS OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233665-OPA354
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA354 CAD Model

Description

The OPA354 from Texas Instruments represents a pinnacle of innovation in the field of high-speed operational amplifiers. Designed for versatility and performance, this amplifier integrates cutting-edge technology to deliver exceptional quality for a wide range of applications.

Key Features

  • High Bandwidth: With a bandwidth of 250 MHz, the OPA354 is ideal for high-speed signal processing applications, ensuring minimal signal delay and high fidelity.
  • Low Noise: The device boasts a low voltage noise density of 7.8 nV/√Hz, making it suitable for applications that require low noise amplification, such as medical imaging and precision instrumentation.
  • High Output Current: Capable of delivering a continuous output current of up to 150 mA, this op-amp can drive a variety of loads while maintaining stability and performance.
  • Rail-to-Rail Output: The OPA354 offers rail-to-rail output swing, which maximizes the dynamic range and is particularly useful in single-supply applications.
  • Single-Supply Operation: With a supply range from 2.5V to 5.5V, the OPA354 is designed for single-supply operation, simplifying power supply design and conserving energy in portable devices.
  • Fast Settling Time: The fast settling time ensures quick response to signal changes, which is critical for high-speed data acquisition and digital communication systems.

Applications

The OPA354 is a versatile component that can be utilized in a multitude of applications, including but not limited to:

  • Video amplification and processing
  • Telecommunications
  • Test and measurement equipment
  • Active filters and buffers
  • Portable and battery-operated devices
  • Analog-to-digital driver amplifiers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the OPA354 is no exception. This product is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term stability and performance under varying conditions.

For engineers and designers looking for a high-speed operational amplifier that does not compromise on quality or efficiency, the OPA354 from Texas Instruments is an excellent choice that promises to exceed expectations.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4388 $50.3580
85+ $1.1806 $100.3510
135+ $1.1437 $154.3995
185+ $1.1068 $204.7580
235+ $1.0699 $251.4265
315+ $0.9592 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,449 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess