EN
  • EN
  • DE

OPA3690IDBQT

Part No OPA3690IDBQT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 300MHZ 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 3
Slew Rate 1800 V/μs
Gain Bandwidth Product (GBP) 300MHz
-3db Bandwidth 500MHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Operating Supply Current 16.5mA
Channel Output Current 190mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 139879-OPA3690IDBQT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA3690IDBQT CAD Model

Description

The OPA3690IDBQT is a high-performance, triple operational amplifier (op-amp) from Texas Instruments, a renowned American technology company known for its semiconductor manufacturing.

  • Speed: 430 MHz
  • Bandwidth: 200 MHz
  • Gain Bandwidth Product: 200 MHz
  • Slew Rate: 1400 V/µs
  • Supply Voltage Range: 5V to 12V
  • Output Drive Capability: ±85 mA
  • Output Current: ±85mA
  • Package: 16-pin QSOP
  • Operating Temperature Range: -40°C to +85°C
  • RoHS Compliant: Yes
  • REACH Standards: Yes

You May Also Be Interested in

dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
OPA892DR
Lowest to $7.8583
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8951 $53.8461
25+ $4.0165 $100.4125
39+ $3.8909 $151.7451
54+ $3.7654 $203.3316
69+ $3.6399 $251.1531
92+ $3.2634 $300.2328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess