EN
  • EN
  • DE

OPA4130PA

Part No OPA4130PA
Manufacturer Texas Instruments
Description Low Power, Precision FET-INPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233725-OPA4130PA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA4130PA CAD Model

Description

The OPA4130PA is a high-performance, precision operational amplifier from Texas Instruments. This amplifier is part of a family of FET-input operational amplifiers that provide a perfect balance of speed, precision, and low noise performance. It is designed to meet the requirements of modern analog circuits and is suitable for applications in test equipment, sensor amplification, and active filtering.

Key Features

  • Low Offset Voltage: The OPA4130PA boasts a low offset voltage, which ensures high accuracy in measurement and control systems.
  • High Slew Rate: With its high slew rate, the OPA4130PA is capable of handling rapid changes in input signals without distortion, making it ideal for high-speed amplifiers and fast A/D converters.
  • Low Noise Performance: This operational amplifier has an excellent noise performance that makes it suitable for audio applications and other sensitive instrumentation.
  • Wide Bandwidth: The device offers a wide bandwidth, which enables it to handle a broad range of frequencies without compromising signal integrity.
  • Single or Dual Supply Operation: It can operate from a single supply or dual supplies, providing flexibility in various circuit configurations.

Applications

The versatility of the OPA4130PA makes it a go-to choice for a multitude of applications. It is commonly used in:

  • Precision data acquisition systems
  • Test and measurement equipment
  • Active filters and delay lines
  • Audio and video signal processing
  • Professional microphones and mixers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The OPA4130PA is no exception, as it is built with the highest manufacturing standards. It is available in a DIP-14 package and is specified over the extended industrial temperature range of -40°C to +85°C, ensuring robust performance in a wide range of environmental conditions.

In summary, the OPA4130PA from Texas Instruments is a top-tier choice for designers looking for an op-amp that delivers accuracy, speed, and low-noise operation across a variety of applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess