EN
  • EN
  • DE

OPA4131UA/1KG4

Part No OPA4131UA/1KG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 5pA
Voltage - Input Offset 200μV
Operating Supply Current 1.5mA
Channel Output Current 25mA
Supply Voltage - Operating 9 V to 36 V, ±4.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 060912-OPA4131UA/1KG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA4131UA/1KG4 CAD Model

Description

The OPA4131UA/1KG4 from Texas Instruments is a high-performance operational amplifier that is designed to deliver superior performance in a broad range of applications.

  • Renowned: This versatile product is renowned for its impressive specifications and features that make it stand out in the market.
  • Package: The OPA4131UA/1KG4 is a quad operational amplifier that comes in a 14-pin SOIC package.
  • Supply Range: It operates over a wide supply range of ±2V to ±18V, offering a large degree of flexibility to the user.
  • Offset Voltage: This product is characterized by its low offset voltage, typically 125uV, which ensures accurate amplification with minimal error.
  • Input Bias Current: It also features low input bias current, typically 20nA, which is instrumental in reducing power consumption and extending battery life in portable devices.
  • Noise: One of the outstanding features of the OPA4131UA/1KG4 is its low noise.
  • Voltage Noise Density: With a low voltage noise density of 8nV/√Hz
  • Current Noise Density: low current noise density of 0.5pA/√Hz, it offers excellent signal fidelity.
  • Ideal Choice: This makes it an ideal choice for applications that require high precision and low noise, such as audio and instrumentation amplifiers, active filters, and integrators.
  • Bandwidth: The OPA4131UA/1KG4 also boasts a wide bandwidth of 3MHz
  • Slew Rate: a high slew rate of 1.3V/µs, allowing it to handle fast-changing signals with ease.
  • Open-loop Gain: Its high open-loop gain of 120dB
  • CMRR: high CMRR of 114dB ensure that the output accurately follows the input, even in the presence of common-mode noise.
  • Protection Circuits: The OPA4131UA/1KG4 is designed with internal ESD protection circuits that prevent damage from electrostatic discharge.
  • Short-Circuit Protection: It also features short-circuit protection, which safeguards the device against potential damage from output overload.
  • Temperature Range: In terms of temperature performance, the OPA4131UA/1KG4 can operate in a wide temperature range from -40°C to +85°C, making it suitable for use in harsh environments.
  • Conclusion: In conclusion, the OPA4131UA/1KG4 from Texas Instruments is a high-quality, reliable and versatile operational amplifier that delivers exceptional performance.
  • Top Choice: Its advanced features and specifications make it a top choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.4926 $56.9852
5+ $23.3785 $116.8925
7+ $22.6479 $158.5353
10+ $21.9174 $219.1740
12+ $21.1868 $254.2416
16+ $18.9951 $303.9216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess