EN
  • EN
  • DE

OPA4188

Part No OPA4188
Manufacturer Texas Instruments
Description 0.03-uV/C Drift, Low-Noise, Rail-to-Rail Output, 36-V, Zero-Drift OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233744-OPA4188
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA4188 CAD Model

Description

Texas Instruments OPA4188 Precision Operational Amplifier

The Texas Instruments OPA4188 is a high-precision, low-noise operational amplifier designed for a wide range of applications, including test and measurement systems, precision instrumentation, and active filtering. With its exceptional accuracy and stability, the OPA4188 is an ideal choice for designers seeking a reliable op-amp that can handle exacting specifications.

Key Features:

  • Low Offset Voltage: The OPA4188 boasts an ultra-low input offset voltage, minimizing error in high-precision circuits.
  • Low Noise: With its low-noise operation, the OPA4188 is perfect for applications that require a clean signal amplification, such as audio or sensor signal processing.
  • High Common-Mode Rejection Ratio (CMRR): The high CMRR ensures that common-mode signals like noise and interference are effectively rejected, preserving signal integrity.
  • Wide Supply Range: It operates from a single supply voltage of 4.5V to 36V or dual supplies of ±2.25V to ±18V, offering flexibility in various circuit configurations.
  • Rail-to-Rail Output: The rail-to-rail output stage allows the amplifier to swing close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Low Quiescent Current: The device features a low quiescent current, making it suitable for battery-powered and energy-efficient designs.

Applications:

  • Precision data acquisition
  • Medical instrumentation
  • Test and measurement equipment
  • Active filtering
  • Process control and industrial automation

The OPA4188 operational amplifier from Texas Instruments is a robust solution for applications demanding high precision and low power consumption. Its combination of accuracy, low noise, and wide supply range makes it a versatile component for engineers looking to enhance the performance of their electronic designs.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6650 $57.9900
13+ $7.9303 $103.0939
20+ $7.6825 $153.6500
27+ $7.4347 $200.7369
35+ $7.1868 $251.5380
47+ $6.4434 $302.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess