EN
  • EN
  • DE

OPA4197IDR

Part No OPA4197IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC / 36-V, Precision, Rail-to-Rail Input/Output, Low Offset Voltage Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 20V/μs
Gain Bandwidth Product 10MHz
Current - Input Bias 5pA
Voltage - Input Offset 25μV
Current - Supply 1mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 36V, ±2.25V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812724-OPA4197IDR
Ultra Librarian 3D Model Ultra Librarian OPA4197IDR CAD Model

Description

The OPA4197IDR from Texas Instruments is a high-precision operational amplifier (op-amp) that offers a perfect blend of performance and versatility, making it suitable for a wide range of applications. This quad-channel op-amp is designed to operate with a single or dual power supply, providing maximum flexibility for designers.

Key Features

  • Wide Supply Range: The OPA4197IDR can function with a supply voltage ranging from 4.5V to 36V, or from ±2.25V to ±18V when using a dual supply, accommodating various application needs.
  • High Precision: With its low offset voltage of 25 µV (max) and a low drift of 0.1 µV/°C (max), this op-amp ensures precise signal amplification and is ideal for high-accuracy applications.
  • Low Quiescent Current: It features a low quiescent current of 1.6 mA per channel (typical), which helps in power-sensitive designs.
  • Rail-to-Rail Output: The OPA4197IDR provides a rail-to-rail output swing that maximizes the dynamic range, especially useful in single-supply operations.
  • Robust EMI/RFI Rejection: The device comes with enhanced EMI and RFI suppression capabilities, ensuring reliable performance in environments with electromagnetic interference.

Applications

The operational amplifier is suitable for a wide range of applications, including:

  • Precision instrumentation
  • Active filtering
  • Sensor amplification and signal conditioning
  • Data acquisition systems
  • Test and measurement equipment
  • Analog front-ends
  • Control systems

Package and Quality

The OPA4197IDR is offered in a compact SOIC-14 package, ensuring a minimal footprint on the PCB. Texas Instruments' commitment to quality means that this op-amp is manufactured to high standards, providing reliable and consistent performance for critical applications.

Conclusion

With its precision specifications, low power consumption, and versatile supply voltage range, the OPA4197IDR from Texas Instruments is an excellent choice for designers looking for a reliable op-amp that can cater to a multitude of applications without compromising on accuracy or efficiency.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $71.6418
Texas Instruments
OPA892DR
Lowest to $7.8583
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $2.5903

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1143 $50.1435
100+ $1.0438 $104.3800
150+ $1.0086 $151.2900
215+ $0.9380 $201.6700
280+ $0.9028 $252.7840
350+ $0.8675 $303.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,810 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess