The OPA4704EA from Texas Instruments is a state-of-the-art quad operational amplifier designed for a wide range of applications that demand high precision and low power consumption. The device is part of the OPAx704 series, which is renowned for its excellent performance in terms of speed and accuracy.
Key Features
- Low Offset Voltage: The OPA4704EA boasts a low input offset voltage, which significantly reduces the error in signal processing and makes it ideal for high-precision applications.
- Wide Bandwidth: With a wide bandwidth, this operational amplifier can handle a broad range of frequencies, making it versatile for various signal processing tasks.
- Low Noise: The device exhibits low noise performance, which is crucial for applications where signal integrity is paramount.
- Single or Dual Supply Operation: It can operate from a single supply or dual supplies, providing flexibility in different circuit configurations.
- Low Power Consumption: The OPA4704EA is designed for low power consumption without compromising performance, making it suitable for battery-powered devices and energy-efficient systems.
Applications
The OPA4704EA is ideal for use in a variety of applications, including:
- Test and Measurement Equipment
- Audio Processing
- Data Acquisition Systems
- Active Filtering
- Precision Instrumentation
Product Specifications
Parameter
Value
Number of Channels
4
Supply Voltage (Max)
±18V
Input Offset Voltage
1 mV (max)
Operating Temperature Range
-40°C to +85°C
Package / Case
SOIC-14
The OPA4704EA is available in a small-outline integrated circuit (SOIC) package, which is suitable for compact designs. With its combination of precision, low power, and versatility, the OPA4704EA is an excellent choice for designers looking for a reliable operational amplifier for their high-performance circuit designs.