Product Overview: OPA4727AIPW by Texas Instruments
The OPA4727AIPW is a high-precision operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This op-amp is part of TI's extensive portfolio of analog integrated circuits and stands out for its low noise, high-speed performance, and exceptional accuracy, making it an ideal choice for a wide range of applications, including test and measurement systems, sensor amplification, and audio processing.
Key Features
- Low Noise: The OPA4727AIPW boasts a low voltage noise density, which translates to cleaner and more accurate signal amplification, essential for high-fidelity audio applications and precision instrumentation.
- High Speed: With a fast slew rate and wide bandwidth, this op-amp is capable of handling rapid signal changes, making it suitable for high-speed data acquisition and video processing applications.
- Rail-to-Rail Output: The ability to swing its output voltage from rail to rail maximizes the dynamic range in single-supply operations, which is particularly beneficial in low-voltage applications.
- Low Power Consumption: The OPA4727AIPW is designed for power-sensitive applications, offering a balance between speed and power consumption.
Specifications
Parameter
Value
Package/Case
TSSOP-14
Number of Channels
4
Supply Voltage
±2.5V to ±5.5V
Bandwidth
10MHz
Slew Rate
5V/µs
Applications
The versatility of the OPA4727AIPW enables it to be used in various sophisticated electronic systems. It's particularly well-suited for:
- Professional audio equipment
- Precision data acquisition systems
- Active filters and signal conditioning
- Analog-to-digital converter drivers
- Medical instrumentation
With its combination of precision, low power, and high-speed operation, the OPA4727AIPW from Texas Instruments represents a robust solution for designers looking to optimize their analog circuitry in both consumer and industrial products.