EN
  • EN
  • DE

OPA512BM

Part No OPA512BM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TO3-8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 4V/µs
Gain Bandwidth Product 4 MHz
Current - Input Bias 12 nA
Voltage - Input Offset 2 mV
Current - Supply 25mA
Current - Output / Channel 10 A
Voltage - Supply Span (Min) 20 V
Voltage - Supply Span (Max) 90 V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case TO-3-8
Supplier Device Package TO-3-8
Base Product Number OPA512
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 651139-OPA512BM
Ultra Librarian 3D Model Ultra Librarian OPA512BM CAD Model

Description

Product Overview: OPA512BM from Texas Instruments

The OPA512BM is a high-voltage, high-current operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor technology. This robust component is engineered to deliver exceptional performance in a wide range of demanding applications, including industrial control systems, test equipment, and power supplies.

Key Features

  • High Output Current: The OPA512BM is capable of delivering a continuous output current of up to 2A, making it suitable for driving heavy loads.
  • Wide Supply Range: It operates over a broad supply voltage range of ±10V to ±35V, allowing for flexible integration into various circuit configurations.
  • Thermal Protection: The device includes an internal thermal shutdown feature that protects it from overheating, ensuring reliable operation under high-power conditions.
  • Output Transistor Safe Operating Area (SOA) Protection: This built-in protection circuitry prevents the output transistors from operating in an unsafe region, thereby enhancing the longevity of the amplifier.

Applications

The OPA512BM's robustness and versatility make it ideal for a multitude of applications, such as:

  • Programmable power supplies
  • Magnetic deflection circuits
  • Motor control and actuator drives
  • Transducer amplifiers

Electrical Characteristics

With its fast settling time and low distortion, the OPA512BM ensures high-fidelity signal amplification. It exhibits a low quiescent current which is beneficial for power-sensitive applications. Furthermore, the device maintains stability while driving capacitive loads, making it a reliable choice for complex systems.

Package and Quality

The OPA512BM is available in a TO-3 metal can package, known for its durability and excellent thermal performance. Texas Instruments is committed to delivering high-quality products, and the OPA512BM is no exception, meeting stringent industry standards for performance and reliability.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team directly.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Texas Instruments
IC OPAMP
Lowest to $1.9645
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess