EN
  • EN
  • DE

LT1014DMDW

Part No LT1014DMDW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description QUAD PRECISION OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.4V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 12nA
Voltage - Input Offset 200μV
Supply Current 350μA
Supply Voltage , Single/Dual (±) 4V ~ 44V, ±2V ~ 22V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LT1014
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1204741-LT1014DMDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1014DMDW CAD Model

Description

The LT1014DMDW from Texas Instruments represents a pinnacle of precision and reliability in the world of operational amplifiers (op-amps). Designed to cater to a broad spectrum of applications, this device is a testament to Texas Instruments' commitment to providing high-quality components that enhance the performance and efficiency of electronic systems.

Key Features

  • Quad Operational Amplifiers: The LT1014DMDW integrates four independent op-amps in a single package, making it an ideal choice for space-constrained applications that require multiple amplification stages.
  • Low Offset Voltage: This op-amp boasts a low offset voltage, which is crucial for precision applications where signal integrity is paramount.
  • High Gain Bandwidth: With a high gain bandwidth product, the LT1014DMDW ensures that signals are amplified without significant loss of fidelity, even at higher frequencies.
  • Low Noise: The device exhibits low noise characteristics, minimizing the impact of unwanted signals and ensuring cleaner output.
  • Wide Supply Range: The LT1014DMDW operates over a wide range of supply voltages, offering flexibility in various circuit designs and applications.

Applications

The versatility of the LT1014DMDW makes it suitable for a multitude of applications, including:

  • Test Equipment
  • Data Acquisition Systems
  • Process Control
  • Instrumentation
  • Audio Systems
  • Analog Filters
  • Signal Conditioning

Quality and Reliability

Texas Instruments is renowned for its rigorous testing and quality control measures, ensuring that each LT1014DMDW op-amp meets the highest standards of performance and durability. The device is designed to operate reliably under a wide range of environmental conditions, making it a dependable choice for critical applications.

Conclusion

Whether you're designing a sophisticated audio interface, a precise measurement instrument, or a robust control system, the LT1014DMDW from Texas Instruments offers the precision, reliability, and flexibility needed to excel in your application. Its combination of features makes it an indispensable component for designers seeking to optimize their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess